X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
19IN 26MM 1600X1200 110KHZ
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N110STCO99-1-PFC
Category :
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you\'re looking for a 19" or bigger model. You won\'t be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
monitors CRT
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by V7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 10:37:30
The date of the most recent change of this product data-sheet in Icecat.
Product views: 6078
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Warranty: 3 years
Long product name V7 19IN 26MM 1600X1200 110KHZ:
The short editorial description of V7 19IN 26MM 1600X1200 110KHZ
48.26 cm (19 ") 26MM 1600X1200 110KHZ TCO99 PFC OSD NS (PC)

Marketing text V7 19IN 26MM 1600X1200 110KHZ

:
The official marketing text of V7 19IN 26MM 1600X1200 110KHZ as supplied by the manufacturer
A high-frequency 19" monitor whose high regeneration rates, even at a resolution at 1600x 1200, guarantee an excellent picture for professional office and CAD use.

19" CRT / Samsung tube
110 kHz horizontal frequency
0,26 mm dot pitch
1280 x 1024 recommended resolution
Profi On Screen Display
Short summary description V7 19IN 26MM 1600X1200 110KHZ:
This short summary of the V7 19IN 26MM 1600X1200 110KHZ data-sheet is auto-generated and uses the product title and the first six key specs.
V7 19IN 26MM 1600X1200 110KHZ, Display /CRT Conventional - desktop, 50 - 160 Hz, 30 - 110 kHz, Samsung FST anti-reflexion and anti-static coating (ARASC), 1600 x 1200 pixels, 5-15(standby)-150
Long summary description V7 19IN 26MM 1600X1200 110KHZ:
This is an auto-generated long summary of V7 19IN 26MM 1600X1200 110KHZ based on the first three specs of the first five spec groups.
V7 19IN 26MM 1600X1200 110KHZ. Display diagonal: 48.3 cm (19"), Type: Display /CRT Conventional - desktop, Viewable size, vertical: 28.2 cm. Display resolution: 1600 x 1200 pixels. Power consumption (typical): 5-15(standby)-150. Dimensions (WxDxH): 456 x 469 x 466 mm. Certification: CE, N, S, D, FI, TUV/GS, VESA DPMS, Energy Star, NUTEK, TUV/GS Ergonomie, ISO 9241-3, -8, TCO99
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
48.3 cm (19")
Type
Characteristics of the device.
Display /CRT Conventional - desktop
Viewable size, vertical
28.2 cm
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
37.3 cm
Viewable size diagonal
45.7 cm
Vertical scan range
50 - 160 Hz
Horizontal scan range
30 - 110 kHz
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.26 mm
Display
The description of display that can includes display type, resolution, size etc.
Samsung FST anti-reflexion and anti-static coating (ARASC)
Display resolution
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1600 x 1200 pixels
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
5-15(standby)-150 W
Management features
User controls
Contrast, Brightness, H-Phase, H-/V-size, V-center, Pincushion, Trapezoid, Moire, Degauss, Rotation, Pinbalance, Parallelogram, Color Temperature (9300K, 6500K, 5500), Recall, etc.
Certificates
Certification
CE, N, S, D, FI, TUV/GS, VESA DPMS, Energy Star, NUTEK, TUV/GS Ergonomie, ISO 9241-3, -8, TCO99
Ports & interfaces
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Audio
Audio system
System used to play music or speech.
Yes
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
456 x 469 x 466 mm