X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17IN LCD 1280X1024 80KHZ
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L17M
Category :
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
computer monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by V7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 10:51:01
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8184
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Warranty: 3 years
Long product name V7 17IN LCD 1280X1024 80KHZ 17":
The short editorial description of V7 17IN LCD 1280X1024 80KHZ 17"
43.18 cm (17 ") LCD 1280X1024 80KHZ 400:1 16MS 150 140 TCO99 250CD IN (NMS)

Marketing text V7 17IN LCD 1280X1024 80KHZ 17"

:
The official marketing text of V7 17IN LCD 1280X1024 80KHZ 17" as supplied by the manufacturer
V7 Videoseven LCD displays are produced with A-grade brand panels. Our on-site engineers carry out in-depth testing and checking to guarantee that V7 Videoseven products are of a consistently high quality. Numerous press awards prove this.

V7 Videoseven LC displays combine elegant design with the latest display technology. Various models are available in different colors - black, ivory or anthrazit in order to provide the display solution that fits into your life!

V7 Videoseven also provides comprehensive after-sales support for its customers. Depending on the model you choose, V7 Videoseven LCDs are delivered with up to 3 years of on-site service throughout Europe.

This 17 inch LCD is provided with an AU Active Matrix TFT panel. It facilitates a user-friendly 150° horizontal viewing angle and 140° vertically as well as a contrast ratio of 400:1. The L17M is fitted with a DDC2B plug-and-play interface and integrated stereo speakers.
Short summary description V7 17IN LCD 1280X1024 80KHZ 17":
This short summary of the V7 17IN LCD 1280X1024 80KHZ 17" data-sheet is auto-generated and uses the product title and the first six key specs.
V7 17IN LCD 1280X1024 80KHZ, 1280 x 1024 pixels, LCD, 400:1, Max.80, 56 - 75 Hz, 2 x stereo speakers - integrated
Long summary description V7 17IN LCD 1280X1024 80KHZ 17":
This is an auto-generated long summary of V7 17IN LCD 1280X1024 80KHZ 17" based on the first three specs of the first five spec groups.
V7 17IN LCD 1280X1024 80KHZ. Display diagonal: 43.2 cm (17"), Display brightness: 250 cd/m², Display resolution: 1280 x 1024 pixels. Audio system: 2 x stereo speakers - integrated. Certification: TCO 99, CE, D, S, FI, N, TUV/GS, ISO 13406-2, EPA, NUTEK. Width: 31.1 cm, Depth: 19 cm, Height: 41.1 cm. Bundled software: Drivers & Utilities
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
43.2 cm (17")
Display brightness*
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
250 cd/m²
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Response time*
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
16 ms
Display*
The description of display that can includes display type, resolution, size etc.
LCD
Contrast ratio (typical)*
The difference in light intensity between the brightest white and the darkest black.
400:1
Viewing angle, horizontal*
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
150°
Viewing angle, vertical*
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
140°
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.264 mm
Horizontal scan range
Max.80 kHz
Vertical scan range
56 - 75 Hz
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
33.8 cm
Viewable size, vertical
27 cm
Multimedia
Audio system
System used to play music or speech.
2 x stereo speakers - integrated
Ergonomics
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Certificates
Certification
TCO 99, CE, D, S, FI, N, TUV/GS, ISO 13406-2, EPA, NUTEK
Weight & dimensions
Width *
The measurement or extent of something from side to side.
311 mm
Depth *
The distance from the front to the back of something.
190 mm
Height *
The measurement of the product from head to foot or from base to top.
411.5 mm
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Drivers & Utilities