X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17" Hydis panel V7 L17EB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L17EB
Category :
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
computer monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by V7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:18:12
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7611
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Warranty: 3 years
Long product name V7 17" Hydis panel L17EB 17" Black:
The short editorial description of V7 17" Hydis panel L17EB 17" Black
43.18 cm (17 ") Hydis panel V7 L17EB, 1280 x 1024, 430:1, 250 cd/mІ, 15 Pin D-Sub

Marketing text V7 17" Hydis panel L17EB 17" Black

:
The official marketing text of V7 17" Hydis panel L17EB 17" Black as supplied by the manufacturer
17" Hydis

250 cd/mІ Brightness

430:1 Contrast

140°/115° Viewing angle H/V

TCO 95

Speakers, wallmountable, ultraslim, headphone jack, beige design
Short summary description V7 17" Hydis panel L17EB 17" Black:
This short summary of the V7 17" Hydis panel L17EB 17" Black data-sheet is auto-generated and uses the product title and the first six key specs.
V7 17" Hydis panel V7 L17EB, 1280 x 1024 pixels, LCD, 430:1, 56 - 75 Hz, Speakers, Black
Long summary description V7 17" Hydis panel L17EB 17" Black:
This is an auto-generated long summary of V7 17" Hydis panel L17EB 17" Black based on the first three specs of the first five spec groups.
V7 17" Hydis panel V7 L17EB. Display diagonal: 43.2 cm (17"), Display brightness: 250 cd/m², Display resolution: 1280 x 1024 pixels. Audio system: Speakers. Colour of product: Black. Power consumption (typical): 40 W. Certification: TCO 95, CE, D, S, FI, N, TЬV/GS, ISO 13406-2
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
43.2 cm (17")
Display brightness*
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
250 cd/m²
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Response time*
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
30 ms
Display*
The description of display that can includes display type, resolution, size etc.
LCD
Contrast ratio (typical)*
The difference in light intensity between the brightest white and the darkest black.
430:1
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.264 mm
Horizontal scan range
80 kHz
Vertical scan range
56 - 75 Hz
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
33.8 cm
Viewable size, vertical
27 cm
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
15 Pin D-Sub
Multimedia
Audio system
System used to play music or speech.
Speakers
Design
Colour of product*
The colour e.g. red, blue, green, black, white.
Black
Ergonomics
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
40 W
Certificates
Certification
TCO 95, CE, D, S, FI, N, TЬV/GS, ISO 13406-2
Weight & dimensions
Width *
The measurement or extent of something from side to side.
411 mm
Depth *
The distance from the front to the back of something.
190 mm
Height *
The measurement of the product from head to foot or from base to top.
411.5 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
5.1 kg
Other features
Security features
Kensington-lock
Bundled hardware
Power cable, VGA cable, AC/DC cable, Audio cable
Recommended resolution
1280 x 1024
Multimedia
Yes