location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

V2 Technologies 2GB DDR2 667MHz memory module 1 x 2 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V2 Technologies Check ‘V2 Technologies’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2GB DDR2 667MHz
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MEM-7828-I3-2GB-V
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘V2 Technologies’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by V2 Technologies: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3000
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 May 2023 17:21:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name V2 Technologies 2GB DDR2 667MHz memory module 1 x 2 GB :
The long product name of V2 Technologies 2GB DDR2 667MHz memory module 1 x 2 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2GB DDR2 667MHz PC2-5300 memory, Cisco compatible
More>>>
Short summary description V2 Technologies 2GB DDR2 667MHz memory module 1 x 2 GB:
This short summary of the V2 Technologies 2GB DDR2 667MHz memory module 1 x 2 GB data-sheet is auto-generated and uses the product title and the first six key specs.

V2 Technologies 2GB DDR2 667MHz, 2 GB, 1 x 2 GB, DDR2, 667 MHz

Long summary description V2 Technologies 2GB DDR2 667MHz memory module 1 x 2 GB:
This is an auto-generated long summary of V2 Technologies 2GB DDR2 667MHz memory module 1 x 2 GB based on the first three specs of the first five spec groups.

V2 Technologies 2GB DDR2 667MHz. Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz