Long product name V2 Technologies MEM-7825-H4-2GB-V memory module DDR2
:
2GB DDR2 SO-DIMM Kit, Cisco compatible
The long product name of V2 Technologies MEM-7825-H4-2GB-V memory module DDR2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
2GB DDR2 SO-DIMM Kit, Cisco compatible
More>>>
Short summary description V2 Technologies MEM-7825-H4-2GB-V memory module DDR2:
This short summary of the V2 Technologies MEM-7825-H4-2GB-V memory module DDR2 data-sheet is auto-generated and uses the product title and the first six key specs.
V2 Technologies MEM-7825-H4-2GB-V, 2 GB, DDR2
Long summary description V2 Technologies MEM-7825-H4-2GB-V memory module DDR2:
This is an auto-generated long summary of V2 Technologies MEM-7825-H4-2GB-V memory module DDR2 based on the first three specs of the first five spec groups.
V2 Technologies MEM-7825-H4-2GB-V. Component for: PC/Server, Internal memory: 2 GB, Internal memory type: DDR2