location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

V2 Technologies SFP, ZX network transceiver module Fiber optic 1250 Mbit/s 1550 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V2 Technologies Check ‘V2 Technologies’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SFP, ZX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J4860C-V
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘V2 Technologies’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by V2 Technologies: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6267
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Apr 2019 14:48:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points V2 Technologies SFP, ZX network transceiver module Fiber optic 1250 Mbit/s 1550 nm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SFP Fiber optic 1250 Mbit/s
  • - Wavelength: 1550 nm
  • - Hot-swap
Long product name V2 Technologies SFP, ZX network transceiver module Fiber optic 1250 Mbit/s 1550 nm :
The long product name of V2 Technologies SFP, ZX network transceiver module Fiber optic 1250 Mbit/s 1550 nm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1000Base-ZX SFP, SMF, 1550nm, 70km, HP compatible
More>>>
Short summary description V2 Technologies SFP, ZX network transceiver module Fiber optic 1250 Mbit/s 1550 nm:
This short summary of the V2 Technologies SFP, ZX network transceiver module Fiber optic 1250 Mbit/s 1550 nm data-sheet is auto-generated and uses the product title and the first six key specs.

V2 Technologies SFP, ZX, Fiber optic, 1250 Mbit/s, SFP, LC, ZX, 70000 m

Long summary description V2 Technologies SFP, ZX network transceiver module Fiber optic 1250 Mbit/s 1550 nm:
This is an auto-generated long summary of V2 Technologies SFP, ZX network transceiver module Fiber optic 1250 Mbit/s 1550 nm based on the first three specs of the first five spec groups.

V2 Technologies SFP, ZX. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1250 Mbit/s, Interface type: SFP