Long product name V2 Technologies XFP, LR network transceiver module Fiber optic 10000 Mbit/s
:
10GBASE-LR XFP transceiver module, Nortel compatible
The long product name of V2 Technologies XFP, LR network transceiver module Fiber optic 10000 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
10GBASE-LR XFP transceiver module, Nortel compatible
More>>>
Short summary description V2 Technologies XFP, LR network transceiver module Fiber optic 10000 Mbit/s:
This short summary of the V2 Technologies XFP, LR network transceiver module Fiber optic 10000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.
V2 Technologies XFP, LR, Fiber optic, 10000 Mbit/s, XFP, LR, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ae, IEEE 802.3u, 0 - 70 °C
Long summary description V2 Technologies XFP, LR network transceiver module Fiber optic 10000 Mbit/s:
This is an auto-generated long summary of V2 Technologies XFP, LR network transceiver module Fiber optic 10000 Mbit/s based on the first three specs of the first five spec groups.
V2 Technologies XFP, LR. SFP transceiver type: Fiber optic, Maximum data transfer rate: 10000 Mbit/s, Interface type: XFP