X

Icecat the open catalog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
US Robotics
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U.S. Robotics® 10/100 Mbps Network Card (pack of 100)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USR997900-VAR-100
Category :
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
networking cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by US Robotics: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 13:04:36
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7109
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Warranty: Twelve-month limited warranty from date of purchase
Long product name US Robotics U.S. Robotics® 10/100 Mbps Network Card (pack of 100):
The short editorial description of US Robotics U.S. Robotics® 10/100 Mbps Network Card (pack of 100)
U.S. Robotics® 10/100 Mbps Network Card (pack of 100)
Short summary description US Robotics U.S. Robotics® 10/100 Mbps Network Card (pack of 100):
This short summary of the US Robotics U.S. Robotics® 10/100 Mbps Network Card (pack of 100) data-sheet is auto-generated and uses the product title and the first six key specs.
US Robotics U.S. Robotics® 10/100 Mbps Network Card (pack of 100), Wired, 0 - 55 °C, 10 - 90%
Long summary description US Robotics U.S. Robotics® 10/100 Mbps Network Card (pack of 100):
This is an auto-generated long summary of US Robotics U.S. Robotics® 10/100 Mbps Network Card (pack of 100) based on the first three specs of the first five spec groups.
US Robotics U.S. Robotics® 10/100 Mbps Network Card (pack of 100). Connectivity technology: Wired. Data transfer rate (max): 100 Mbit/s. Weight: 60 g
US Robotics U.S. Robotics® 10/100 Mbps Network Card (pack of 100) Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.