location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

United Digital NH-4500SP-PRO Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
United Digital Check ‘United Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NH-4500SP-PRO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NH-4500SP-PRO-US(NA)-8T-4
Category:
Sometimes referred to by the merchandising term personal video recorder (PVR),this is a consumer electronics device or application software that records video in a digital format to a disk drive, USB flash drive, SD memory card, SSD or other local or networked mass storage device. The term includes set-top boxes (STB) with direct to disk recording facility, portable media players (PMP) with recording, recorders (PMR) as camcorders that record onto Secure Digital memory cards and software for personal computers which enables video capture and playback to and from a hard disk drive.
Digital Video Recorders (DVR) Check ‘United Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by United Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2031
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:47:48
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points United Digital NH-4500SP-PRO Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Channels quantity: 64 channels
  • - Ethernet LAN
  • - Built-in processor 2.9 MHz
  • - 4000 MB
  • - Black
Long product name United Digital NH-4500SP-PRO Black :
The long product name of United Digital NH-4500SP-PRO Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Haswell i5-4570S, 2.9GHz, 4 GB, 64 ch (IP + Analog), 8 TB, 250 GB, 2 x RJ45, VGA, DVI-D, HDMI, Black
More>>>
Short summary description United Digital NH-4500SP-PRO Black:
This short summary of the United Digital NH-4500SP-PRO Black data-sheet is auto-generated and uses the product title and the first six key specs.

United Digital NH-4500SP-PRO, Black, H.264, MPEG4, 64 channels, Windows 7 Embedded, 8.25 TB, Gigabit Ethernet

Long summary description United Digital NH-4500SP-PRO Black:
This is an auto-generated long summary of United Digital NH-4500SP-PRO Black based on the first three specs of the first five spec groups.

United Digital NH-4500SP-PRO. Product colour: Black, Video compression formats: H.264, MPEG4, Channels quantity: 64 channels. Ethernet interface type: Gigabit Ethernet. Processor frequency: 2.9 MHz. Internal memory: 4000 MB. Optical drive type: DVD+/-RW