location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Unitech PA700 handheld mobile computer 11.9 cm (4.7") 720 x 1280 pixels Touchscreen 285 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Unitech Check ‘Unitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PA700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA700-QAWF9MDG show
Show alternative article codes used in the online market place
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Unitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Unitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6158
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:44:37
The date of the most recent change of this product data-sheet in Icecat.
Unitech PA700-QAWF9MDG user manual (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Unitech PA700 handheld mobile computer 11.9 cm (4.7") 720 x 1280 pixels Touchscreen 285 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 11.9 cm (4.7") 720 x 1280 pixels Touchscreen
  • - DDR 1 GB
  • - Compatible memory cards: MicroSD (TransFlash)
  • - OMAP 4470 1.5 GHz
  • - GPS (satellite) Android
  • - Bluetooth Data network: Edge, GPRS, GSM, HSPA+, UMTS, WCDMA Wi-Fi
  • - Built-in camera 5 MP
  • - Auto focus Built-in microphone Phone function RFID reader
  • - Lithium-Ion (Li-Ion) 3220 mAh
  • - Black
Long product name Unitech PA700 handheld mobile computer 11.9 cm (4.7") 720 x 1280 pixels Touchscreen 285 g Black :
The long product name of Unitech PA700 handheld mobile computer 11.9 cm (4.7") 720 x 1280 pixels Touchscreen 285 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4.7" 720x1280 IPS LCD, 1.5Ghz Dual Core TI OMAP 4470, 1GB DDR, 8GB eMMC Flash, 3200 mAh, 802.11 b/g/n, NFC, Bluetooth 4.0, GPS, 5MP CMOS Camera, IP65, 2D Imager, Android 4.1.1 Jelly Bean
More>>>
Short summary description Unitech PA700 handheld mobile computer 11.9 cm (4.7") 720 x 1280 pixels Touchscreen 285 g Black:
This short summary of the Unitech PA700 handheld mobile computer 11.9 cm (4.7") 720 x 1280 pixels Touchscreen 285 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Unitech PA700, 11.9 cm (4.7"), 720 x 1280 pixels, LCD, 1 GB, 8 GB, MicroSD (TransFlash)

Long summary description Unitech PA700 handheld mobile computer 11.9 cm (4.7") 720 x 1280 pixels Touchscreen 285 g Black:
This is an auto-generated long summary of Unitech PA700 handheld mobile computer 11.9 cm (4.7") 720 x 1280 pixels Touchscreen 285 g Black based on the first three specs of the first five spec groups.

Unitech PA700. Display diagonal: 11.9 cm (4.7"), Display resolution: 720 x 1280 pixels. Internal memory: 1 GB, Flash memory: 8 GB, Compatible memory cards: MicroSD (TransFlash). Processor frequency: 1.5 GHz, Processor manufacturer: Texas Instruments, Processor family: OMAP 4470. Operating system installed: Android. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)