location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Plug+Go XS 90W Notebook Power Adapter power adapter/inverter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Plug+Go XS 90W Notebook Power Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
17469 show
Show alternative article codes used in the online market place
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 292460
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:20:03
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Trust Plug+Go XS 90W Notebook Power Adapter power adapter/inverter Black :
The long product name of Trust Plug+Go XS 90W Notebook Power Adapter power adapter/inverter Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Durable 90W universal laptop charger with Plug&Go automatic setup
More>>>
Trust Plug+Go XS 90W Notebook Power Adapter power adapter/inverter Black:
The official description of Trust Plug+Go XS 90W Notebook Power Adapter power adapter/inverter Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Works with virtually any laptop up to 90W. For use with Acer, Asus, Compaq, Dell, Fujitsu, HP, IBM, Lenovo, Packard Bell, Samsung, Sony and Toshiba; connectors included. Plug&Go automatic setup: easy&safe. Durable & reliable design.

Short summary description Trust Plug+Go XS 90W Notebook Power Adapter power adapter/inverter Black:
This short summary of the Trust Plug+Go XS 90W Notebook Power Adapter power adapter/inverter Black data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Plug+Go XS 90W Notebook Power Adapter, 90 W, 15 V, Wall power connection. Notebook with compatible power rating and connection (see..., Black, 160 x 60 x 300 mm, Power adapter. Power cable. 10 swappable notebook tips. User’s guide.

Long summary description Trust Plug+Go XS 90W Notebook Power Adapter power adapter/inverter Black:
This is an auto-generated long summary of Trust Plug+Go XS 90W Notebook Power Adapter power adapter/inverter Black based on the first three specs of the first five spec groups.

Trust Plug+Go XS 90W Notebook Power Adapter. Output power: 90 W, Output voltage: 15 V. Minimum system requirements: Wall power connection. Notebook with compatible power rating and connection (see.... Product colour: Black. Package dimensions (WxDxH): 160 x 60 x 300 mm, Contents: Power adapter. Power cable. 10 swappable notebook tips. User’s guide.

Features
Output power *
90 W
Output voltage *
15 V
Performance
Minimum system requirements
Wall power connection. Notebook with compatible power rating and connection (see www.trust.com/17469 for complete compatibility overview).
Design
Product colour *
Black
LED indicators
Yes
Other features
Package dimensions (WxDxH)
160 x 60 x 300 mm
Overload protection
Yes
Contents
Power adapter. Power cable. 10 swappable notebook tips. User’s guide.
Short circuit protection
Yes
Country Distributor
United Kingdom 1 distributor(s)