location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Plug&Go Mobile phone, MP3, Laptop Black Cigar lighter Auto

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Plug&Go
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
17462
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151539
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:20:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Trust Plug&Go Mobile phone, MP3, Laptop Black Cigar lighter Auto
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charger compatibility: Mobile phone, MP3, Laptop
  • - Charger type: Auto
  • - Power source type: Cigar lighter
  • - Black
  • - 12/24 V Maximum output voltage: 19 V
Long product name Trust Plug&Go Mobile phone, MP3, Laptop Black Cigar lighter Auto :
The long product name of Trust Plug&Go Mobile phone, MP3, Laptop Black Cigar lighter Auto. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ultra slim 90 Watt universal notebook power adapter for use in any car, truck, camper, bus or boat with 12 or 24 Volt cigarette lighter socket
More>>>
Trust Plug&Go Mobile phone, MP3, Laptop Black Cigar lighter Auto:
The official description of Trust Plug&Go Mobile phone, MP3, Laptop Black Cigar lighter Auto as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Use in car or truck. 90 Watt. Ultra slim design. Plug&Go automatic setup: easy and safe. 10 swappable notebook connectors. USB connection. For notebook, iPhone or smartphone.

Short summary description Trust Plug&Go Mobile phone, MP3, Laptop Black Cigar lighter Auto:
This short summary of the Trust Plug&Go Mobile phone, MP3, Laptop Black Cigar lighter Auto data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Plug&Go, Auto, Cigar lighter, 19 V, Black

Long summary description Trust Plug&Go Mobile phone, MP3, Laptop Black Cigar lighter Auto:
This is an auto-generated long summary of Trust Plug&Go Mobile phone, MP3, Laptop Black Cigar lighter Auto based on the first three specs of the first five spec groups.

Trust Plug&Go. Charger type: Auto, Power source type: Cigar lighter, Charger compatibility: Mobile phone, MP3, Laptop. Input voltage: 12/24 V, Maximum output voltage: 19 V. USB 2.0 ports quantity: 1. Product colour: Black

Performance
Charger compatibility *
Mobile phone, MP3, Laptop
Power source type *
Cigar lighter
USB 2.0 ports quantity
1
Charger type *
Auto
Basic device type
Laptop
Compatibility
iPod, iPhone
Design
Product colour *
Black
Power
Input voltage
12/24 V
Maximum output voltage
19 V
Other features
Built-in battery
No
Country Distributor
United Kingdom 1 distributor(s)