location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust MaxTrack Wireless Mini mouse Right-hand RF Wireless Optical 1000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MaxTrack Wireless Mini
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
17177 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8713439171778 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153859
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:18:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Trust MaxTrack Wireless Mini mouse Right-hand RF Wireless Optical 1000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical 1000 DPI
  • - Right-hand RF Wireless
  • - Buttons quantity: 6
  • - 1 AA
Long product name Trust MaxTrack Wireless Mini mouse Right-hand RF Wireless Optical 1000 DPI :
The long product name of Trust MaxTrack Wireless Mini mouse Right-hand RF Wireless Optical 1000 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless optical mouse with brushed metal design and high precision Bluespot sensor
More>>>
Trust MaxTrack Wireless Mini mouse Right-hand RF Wireless Optical 1000 DPI:
The official description of Trust MaxTrack Wireless Mini mouse Right-hand RF Wireless Optical 1000 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact wireless optical mouse with in-mouse storable micro receiver and high 1000 DPI resolution. Accurate and high precision BlueSpot sensor that works on virtually all surfaces like wood, granite, carpet, black, white etc.. 2.4 GHz technology for smooth movement and 6 meter range. Ultra small USB receiver: Plug it in once and never take it out again. Special button to switch sensitivity for normal (500 dpi) and high speed (1000 dpi) movement. Ergonomic design with rubber coated edges for a firm grip. Side buttons for easy web exploring (page back/forward). Compact design takes up limited space in notebook bags. Just plug-in and start: no driver needed.

Short summary description Trust MaxTrack Wireless Mini mouse Right-hand RF Wireless Optical 1000 DPI:
This short summary of the Trust MaxTrack Wireless Mini mouse Right-hand RF Wireless Optical 1000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Trust MaxTrack Wireless Mini, Right-hand, Optical, RF Wireless, 1000 DPI

Long summary description Trust MaxTrack Wireless Mini mouse Right-hand RF Wireless Optical 1000 DPI:
This is an auto-generated long summary of Trust MaxTrack Wireless Mini mouse Right-hand RF Wireless Optical 1000 DPI based on the first three specs of the first five spec groups.

Trust MaxTrack Wireless Mini. Form factor: Right-hand. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1000 DPI, Buttons quantity: 6

Mouse
Device interface *
RF Wireless
Movement detection technology *
Optical
Movement resolution *
1000 DPI
Scroll
Yes
Buttons quantity *
6
Design
Form factor *
Right-hand
Ergonomics
Plug and Play
Yes
Power
Number of batteries supported
1
Battery type
AA
System requirements
Mac operating systems supported
Yes
Other features
Compatibility
PC, Mac @Intel
Compatible operating systems
Windows 7, Vista, XP Mac OS X 10.5 (Leopard) +
Minimum system requirements
USB port. Windows 7, Vista or XP. Intel-based Mac with Mac OS X 10.5 (Leopard) or higher.
USB required
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:49:13
Uk has collected 3 expert reviews for Trust MaxTrack Wireless Mini mouse Right-hand RF Wireless Optical 1000 DPI and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
United Kingdom 1 distributor(s)