location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Multimedia SI keyboard USB + PS/2 QWERTY Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multimedia Keyboard SI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16103
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66708
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Trust Multimedia SI keyboard USB + PS/2 QWERTY Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB + PS/2
  • - QWERTY
  • - Black
Warranty: 2 years
Long product name Trust Multimedia SI keyboard USB + PS/2 QWERTY Black :
The long product name of Trust Multimedia SI keyboard USB + PS/2 QWERTY Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Multimedia Keyboard SI
More>>>
Trust Multimedia SI keyboard USB + PS/2 QWERTY Black:
The official description of Trust Multimedia SI keyboard USB + PS/2 QWERTY Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Comfortable multimedia keyboard
- Durable spill resistant design for trouble free and long lasting performance
- Full size, classic keyboard layout for easy and accurate typing
- 19 media keys for direct access to Internet Explorer, e-mail, media player etc.
- USB and PS/2 connections to assure compatibility with all computers

Short summary description Trust Multimedia SI keyboard USB + PS/2 QWERTY Black:
This short summary of the Trust Multimedia SI keyboard USB + PS/2 QWERTY Black data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Multimedia Keyboard SI, Wired, USB + PS/2, QWERTY, Black

Long summary description Trust Multimedia SI keyboard USB + PS/2 QWERTY Black:
This is an auto-generated long summary of Trust Multimedia SI keyboard USB + PS/2 QWERTY Black based on the first three specs of the first five spec groups.

Trust Multimedia Keyboard SI. Connectivity technology: Wired, Device interface: USB + PS/2, Keyboard layout: QWERTY. Product colour: Black

Keyboard
Connectivity technology *
Wired
Device interface *
USB + PS/2
Keyboard layout *
QWERTY
Design
Product colour *
Black
Mouse
Mouse included *
No
System requirements
Mac operating systems supported
No
Other features
Internal
No
Compatible operating systems
Win Vista, XP
Brand Image Product code Product Stock Price from
Trust Multimedia keyboard USB + PS/2 QWERTY Black Trust Multimedia keyboard USB + PS/2 QWERTY Black
(show image)
16101 Multimedia Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Trust Multimedia KB-2100E SE keyboard USB + PS/2 QWERTY Trust Multimedia KB-2100E SE keyboard USB + PS/2 QWERTY
(show image)
13400 Multimedia Keyboard KB-2100E SE 0.00
(excl. VAT)
0 (incl. VAT)
Trust Multimedia KB-2100E UK keyboard USB + PS/2 QWERTY Trust Multimedia KB-2100E UK keyboard USB + PS/2 QWERTY
(show image)
13161 Multimedia Keyboard KB-2100E UK 0.00
(excl. VAT)
0 (incl. VAT)
Trust Multi Function PS/2 keyboard PS/2 Trust Multi Function PS/2 keyboard PS/2
(show image)
13751 Keyboard Multi Function PS/2 0.00
(excl. VAT)
0 (incl. VAT)
Trust Wireless Optical Deskset DS-3300X keyboard Mouse included RF Wireless Trust Wireless Optical Deskset DS-3300X keyboard Mouse included RF Wireless
(show image)
14160 Wireless Optical Deskset DS-3300X 0.00
(excl. VAT)
0 (incl. VAT)
Trust Wireless Optical Desk Set 3011A keyboard RF Wireless Trust Wireless Optical Desk Set 3011A keyboard RF Wireless
(show image)
13972 Wireless Optical Desk Set 3011A 0.00
(excl. VAT)
0 (incl. VAT)
Trust Wireless Desk Set 3010A keyboard RF Wireless Trust Wireless Desk Set 3010A keyboard RF Wireless
(show image)
13964 Wireless Desk Set 3010A 0.00
(excl. VAT)
0 (incl. VAT)
Trust Power Plus keyboard RF Wireless Trust Power Plus keyboard RF Wireless
(show image)
13737 Keyboard Power Plus 0.00
(excl. VAT)
0 (incl. VAT)
Trust EASY SCROLL keyboard USB + PS/2 Trust EASY SCROLL keyboard USB + PS/2
(show image)
13391 KEYBOARD EASY SCROLL 0.00
(excl. VAT)
0 (incl. VAT)
Trust 305KS keyboard RF Wireless Trust 305KS keyboard RF Wireless
(show image)
13875 KEYBOARD 305KS 0.00
(excl. VAT)
0 (incl. VAT)