location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust PW-2770p power adapter/inverter Auto 200 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PW-2770p
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15834 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4054317239819 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 206477
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:10:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Trust PW-2770p power adapter/inverter Auto 200 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supplies 230V (AC) from the 12V (DC) cigarette lighter connection of your car
  • - 120W continuous power (150W peak)
  • - USB charge connection with 5V/500mA output to power your navigation system, smartphone or other devices
  • - With fuse, surge and heat protection
  • - Auto shut off to prevent damage or draining your car battery
  • - Fits your car’s cup holder while using it
Long product name Trust PW-2770p power adapter/inverter Auto 200 W :
The long product name of Trust PW-2770p power adapter/inverter Auto 200 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

230V Power for car
More>>>
Trust PW-2770p power adapter/inverter Auto 200 W:
The official description of Trust PW-2770p power adapter/inverter Auto 200 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

120W power inverter that supplies 230V (AC) from the 12V (DC) cigarette lighter connection of your car

Short summary description Trust PW-2770p power adapter/inverter Auto 200 W:
This short summary of the Trust PW-2770p power adapter/inverter Auto 200 W data-sheet is auto-generated and uses the product title and the first six key specs.

Trust PW-2770p, Auto, 15 V, 200 W, 230 V, DC-to-AC, 15 A

Long summary description Trust PW-2770p power adapter/inverter Auto 200 W:
This is an auto-generated long summary of Trust PW-2770p power adapter/inverter Auto 200 W based on the first three specs of the first five spec groups.

Trust PW-2770p. Power supply type: Auto, Input voltage: 15 V, Output power: 200 W. AC adapter output current: 15 A

Features
Power supply type *
Auto
Power current type
DC-to-AC
Input voltage *
15 V
Output power *
200 W
Output voltage *
230 V
Features
USB ports quantity
1
Power
AC adapter output current
15 A
Performance
USB version
2.0
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
United Kingdom 1 distributor(s)