location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust BG-3650p 43.2 cm (17") Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BG-3650p
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15341 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5052584045729 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 378962
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Trust BG-3650p 43.2 cm (17") Briefcase Black :
The long product name of Trust BG-3650p 43.2 cm (17") Briefcase Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Storage and carry bag for 17" notebooks and peripherals
More>>>
Trust BG-3650p 43.2 cm (17") Briefcase Black:
The official description of Trust BG-3650p 43.2 cm (17") Briefcase Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Storage and carry bag for notebook and peripherals. Scaleable main compartment to fit most notebooks with screens up to 17". Padded interior to protect your notebook. Extra compartments to store your iPod, MP3 player, PDA, power supply, etc.. Dual metal zippers and velcro fasteners. Durable and adjustable shoulder strap.

Short summary description Trust BG-3650p 43.2 cm (17") Briefcase Black:
This short summary of the Trust BG-3650p 43.2 cm (17") Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

Trust BG-3650p, Briefcase, 43.2 cm (17"), Shoulder strap

Long summary description Trust BG-3650p 43.2 cm (17") Briefcase Black:
This is an auto-generated long summary of Trust BG-3650p 43.2 cm (17") Briefcase Black based on the first three specs of the first five spec groups.

Trust BG-3650p. Case type: Briefcase, Maximum screen size: 43.2 cm (17"), Shoulder strap

Features
Maximum screen size *
43.2 cm (17")
Case type *
Briefcase
Product main colour *
Black
Features
Shoulder strap
Yes
Other features
Dimensions (WxDxH)
400 x 50 x 330 mm
Package dimensions (WxDxH)
450 x 80 x 355 mm
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)