location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Vecco 480 Mbit/s Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Vecco
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14591 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8713439145915 show
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 229901
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:06:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Trust Vecco 480 Mbit/s Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Create extra USB ports to connect up to 4 devices to your PC or laptop
  • - Works on every PC or laptop device with USB port
  • - Thin and compact, easy to carry along when traveling
  • - Plug-in and go, no additional power adapter needed
Warranty: 3 years
Long product name Trust Vecco 480 Mbit/s Black :
The long product name of Trust Vecco 480 Mbit/s Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 2.0 hub to add 4 extra USB ports to your computer to connect your portable devices
More>>>
Trust Vecco 480 Mbit/s Black:
The official description of Trust Vecco 480 Mbit/s Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultra compact 4 Port USB 2.0 Hub to connect additional USB devices to your laptop

Short summary description Trust Vecco 480 Mbit/s Black:
This short summary of the Trust Vecco 480 Mbit/s Black data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Vecco, USB 2.0, 480 Mbit/s, Black, 5 V, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium..., Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain...

Long summary description Trust Vecco 480 Mbit/s Black:
This is an auto-generated long summary of Trust Vecco 480 Mbit/s Black based on the first three specs of the first five spec groups.

Trust Vecco. Hub interfaces: USB 2.0. Data transfer rate: 480 Mbit/s, Product colour: Black. Input voltage: 5 V. Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium..., Mac operating systems supported: Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain.... Package dimensions (WxDxH): 133 x 45 x 177 mm

Ports & interfaces
Hub interfaces *
USB 2.0
USB 2.0 ports quantity
4
Ports quantity *
4
Features
Data transfer rate *
480 Mbit/s
Product colour
Black
LED indicators
Yes
Power
Input voltage
5 V
USB powered
Yes
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Packaging data
Package dimensions (WxDxH)
133 x 45 x 177 mm
Brand Image Product code Product Stock Price from
Trust 4 Port USB2 Triangular Hub HU-4840 480 Mbit/s Black Trust 4 Port USB2 Triangular Hub HU-4840 480 Mbit/s Black
(show image)
15006 4 Port USB2 Triangular Hub HU-4840 0.00
(excl. VAT)
0 (incl. VAT)
Trust 4 Port USB2 Powered Hub HU-5540 480 Mbit/s Silver Trust 4 Port USB2 Powered Hub HU-5540 480 Mbit/s Silver
(show image)
14661 4 Port USB2 Powered Hub HU-5540 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)