location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust USB Speaker Set SoundForce 2010 loudspeaker Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Speaker Set SoundForce 2010
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14188
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29729
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:04:27
The date of the most recent change of this product data-sheet in Icecat.
Long product name Trust USB Speaker Set SoundForce 2010 loudspeaker Wired :
The long product name of Trust USB Speaker Set SoundForce 2010 loudspeaker Wired. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB Speaker Set SoundForce 2010, 2 x 0.4 Watt RMS
More>>>
Trust USB Speaker Set SoundForce 2010 loudspeaker Wired:
The official description of Trust USB Speaker Set SoundForce 2010 loudspeaker Wired as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact multimedia computer speaker set, specially designed for use with a notebook

Xear3D audio configuration software included for virtual 5.1 sound, equalizer and environmental settings

Separate '3.5 mm to USB converter' with built-in amplifier for powerful sound

Increases the sound output of your notebook up to 200%

No power adapter or mains power needed

Also suitable for other audio devices with a 3.5 mm audio output (MP3 player, Discman, etc.)

Short summary description Trust USB Speaker Set SoundForce 2010 loudspeaker Wired:
This short summary of the Trust USB Speaker Set SoundForce 2010 loudspeaker Wired data-sheet is auto-generated and uses the product title and the first six key specs.

Trust USB Speaker Set SoundForce 2010, 2.0 channels, Wired

Long summary description Trust USB Speaker Set SoundForce 2010 loudspeaker Wired:
This is an auto-generated long summary of Trust USB Speaker Set SoundForce 2010 loudspeaker Wired based on the first three specs of the first five spec groups.

Trust USB Speaker Set SoundForce 2010. Audio output channels: 2.0 channels. Connectivity technology: Wired

Loudspeakers
Audio output channels *
2.0 channels
Audio
Signal-to-Noise Ratio (SNR)
100 dB
Ports & interfaces
Connectivity technology *
Wired
Connector(s)
USB
Other features
Bundled software
Driver and manual CD-Rom
Mac compatibility
No
Dimensions (WxDxH)
60 x 50 x 100 mm
I/O ports
USB
Speakers
USB Speaker Set
Compatibility
PC