location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust 510DS MINI NOTEBOOK DOCKING STATION 12 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
510DS MINI NOTEBOOK DOCKING STATION
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13961
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24365
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:04:04
The date of the most recent change of this product data-sheet in Icecat.
Warranty: two year manufacturers warranty period beginning from the purchase date.
Long product name Trust 510DS MINI NOTEBOOK DOCKING STATION 12 Mbit/s :
The long product name of Trust 510DS MINI NOTEBOOK DOCKING STATION 12 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

510DS MINI NOTEBOOK DOCKING STATION
More>>>
Trust 510DS MINI NOTEBOOK DOCKING STATION 12 Mbit/s:
The official description of Trust 510DS MINI NOTEBOOK DOCKING STATION 12 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

510DS MINI NOTEBOOK DOCKING STATION - 3 port USB Hub with connections for PS/2 mouse and keyboard.

Compact sized docking station for easy connection of keyboard, mouse and other USB peripherals to your notebook. Reduce cable hassle, make a clean desk by re-directing all your cables. Plug & Play USB connection to your notebook. Including protective carry bag, cable clip and velcro tape.

Short summary description Trust 510DS MINI NOTEBOOK DOCKING STATION 12 Mbit/s:
This short summary of the Trust 510DS MINI NOTEBOOK DOCKING STATION 12 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Trust 510DS MINI NOTEBOOK DOCKING STATION, 12 Mbit/s, Computer with USB port Windows 98SE/ME/2000/XP or Mac OS 9.x/10.x USB or PS/2 peripherals , Suitable for Macintosh and Windows (Plug & Play), USB, Connect your keyboard, mouse and up to three USB devices instantly, 18 x 78 x 44 mm

Long summary description Trust 510DS MINI NOTEBOOK DOCKING STATION 12 Mbit/s:
This is an auto-generated long summary of Trust 510DS MINI NOTEBOOK DOCKING STATION 12 Mbit/s based on the first three specs of the first five spec groups.

Trust 510DS MINI NOTEBOOK DOCKING STATION. Data transfer rate: 12 Mbit/s. Minimum system requirements: Computer with USB port Windows 98SE/ME/2000/XP or Mac OS 9.x/10.x USB or PS/2 peripherals , Compatible operating systems: Suitable for Macintosh and Windows (Plug & Play). Interface: USB, Cabling technology: Connect your keyboard, mouse and up to three USB devices instantly, Dimensions (WxDxH): 18 x 78 x 44 mm. I/O ports: 3 USB

Ports & interfaces
I/O ports
3 USB
Features
Data transfer rate *
12 Mbit/s
System requirements
Minimum system requirements
Computer with USB port Windows 98SE/ME/2000/XP or Mac OS 9.x/10.x USB or PS/2 peripherals
System requirements
Compatible operating systems
Suitable for Macintosh and Windows (Plug & Play)
Other features
Interface
USB
Cabling technology
Connect your keyboard, mouse and up to three USB devices instantly
Mac compatibility
Yes
Dimensions (WxDxH)
18 x 78 x 44 mm