location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Wireless ADSL -Router-Access Point 585A modem

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless ADSL Modem-Router-Access Point 585A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13783
Category:
Device which converts digital data from computers into electric signals which can be transmitted over a telephone line, and convert electric signals which it receives into digital data for computers.
Modems Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13840
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:03:37
The date of the most recent change of this product data-sheet in Icecat.
Warranty: All our current products have a two year manufacturers warranty period beginning from the purchase date.
Long product name Trust Wireless ADSL -Router-Access Point 585A modem :
The long product name of Trust Wireless ADSL -Router-Access Point 585A modem. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless ADSL Modem-Router-Access Point 585A
More>>>
Trust Wireless ADSL -Router-Access Point 585A modem:
The official description of Trust Wireless ADSL -Router-Access Point 585A modem as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ADSL/DSL modem with integrated 4 port router and 54Mbps wireless access point
Complete, all-in-one solution for full speed, limitless, wireless Internet access from multiple PC's or notebooks
Internet via ADSL/DSL: high speed, continuously online, low fixed rates, simultaneous telephone and Internet use
Easily expandable to create a complete (wireless) system with Trust High Speed Internet products
Built-in Firewall to keep your private details secure
Suitable for use in combination with all normal telephone connections
Item number: 13783

Short summary description Trust Wireless ADSL -Router-Access Point 585A modem:
This short summary of the Trust Wireless ADSL -Router-Access Point 585A modem data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Wireless ADSL Modem-Router-Access Point 585A, External ADSL modem (integrated Wireless Network Router & Access Point), ADSL, Internet browser, STP network connection, AC: 220 - 240 V, Active ADSL subscription for analogue..., 235 x 166 x 124 mm

Long summary description Trust Wireless ADSL -Router-Access Point 585A modem:
This is an auto-generated long summary of Trust Wireless ADSL -Router-Access Point 585A modem based on the first three specs of the first five spec groups.

Trust Wireless ADSL Modem-Router-Access Point 585A. Type: External ADSL modem (integrated Wireless Network Router & Access Point). Data link protocols: ADSL. Minimum system requirements: Internet browser, STP network connection, AC: 220 - 240 V, Active ADSL subscription for analogue.... Dimensions (WxDxH): 235 x 166 x 124 mm

Modem
Type
External ADSL modem (integrated Wireless Network Router & Access Point)
Protocols
Data link protocols
ADSL
System requirements
Minimum system requirements
Internet browser, STP network connection, AC: 220 - 240 V, Active ADSL subscription for analogue phone line (annex A), ADSL account login information, For correct phone functionality: splitter and microfilter, For wireless network link: IEEE 802.11g / IEEE 802.11b wireless network product
Weight & dimensions
Dimensions (WxDxH)
235 x 166 x 124 mm
Technical details
Special features
Wireless range: 30 - 100 m, Frequency band: 2.4 - 2.4835 GHz