location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust 450L Optical mouse USB Type-A + PS/2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
450L Optical Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13681
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24582
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:03:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Trust 450L Optical mouse USB Type-A + PS/2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical
  • - USB Type-A + PS/2
  • - Buttons quantity: 5
Long product name Trust 450L Optical mouse USB Type-A + PS/2 :
The long product name of Trust 450L Optical mouse USB Type-A + PS/2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Trust 450L Optical Mouse IN (NMS)
More>>>
Trust 450L Optical mouse USB Type-A + PS/2:
The official description of Trust 450L Optical mouse USB Type-A + PS/2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

5 button ergonomic optical mouse with scroll wheel; Suitable for USB and PS/2; Advanced optical sensor technology for precise movement; Software included for programming scroll wheel and buttons; Fully Windows Plug and Play.

Short summary description Trust 450L Optical mouse USB Type-A + PS/2:
This short summary of the Trust 450L Optical mouse USB Type-A + PS/2 data-sheet is auto-generated and uses the product title and the first six key specs.

Trust 450L Optical Mouse, Optical, USB Type-A + PS/2

Long summary description Trust 450L Optical mouse USB Type-A + PS/2:
This is an auto-generated long summary of Trust 450L Optical mouse USB Type-A + PS/2 based on the first three specs of the first five spec groups.

Trust 450L Optical Mouse. Movement detection technology: Optical, Device interface: USB Type-A + PS/2, Buttons quantity: 5

Mouse
Device interface *
USB Type-A + PS/2
Movement detection technology *
Optical
Buttons quantity *
5
System requirements
Minimum processor
Intel Pentium
Minimum storage drive space
4 MB
System requirements
Minimum RAM
16 MB
Packaging data
Bundled software
CD-ROM with software, drivers and user's manual
Other features
Special features
Programming scroll wheel and buttons
Compatible operating systems
Microsoft Windows 98, ME, 2000, XP
Mouse dimensions (WxDxH)
68 x 127 x 43 mm