location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Deskset 305Ks wireless optical keyboard RF Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Deskset 305Ks wireless optical
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12738
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20254
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:02:24
The date of the most recent change of this product data-sheet in Icecat.
Warranty: two year manufacturers warranty period beginning from the purchase date.
Long product name Trust Deskset 305Ks wireless optical keyboard RF Wireless :
The long product name of Trust Deskset 305Ks wireless optical keyboard RF Wireless. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

305KS WIRELESS OPTICAL DESK SET - Wireless keyboard and wireless optical mouse
More>>>
Trust Deskset 305Ks wireless optical keyboard RF Wireless:
The official description of Trust Deskset 305Ks wireless optical keyboard RF Wireless as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wireless keyboard and wireless optical mouse.

Rechargeable mouse with 5 buttons and 1 scroll wheel. 19 extra direct access multimedia keys with customize option for your own personal requirements. Palm rest for keyboard. Low battery indication. For right and left hand users.

Short summary description Trust Deskset 305Ks wireless optical keyboard RF Wireless:
This short summary of the Trust Deskset 305Ks wireless optical keyboard RF Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Deskset 305Ks wireless optical, Wireless, RF Wireless

Long summary description Trust Deskset 305Ks wireless optical keyboard RF Wireless:
This is an auto-generated long summary of Trust Deskset 305Ks wireless optical keyboard RF Wireless based on the first three specs of the first five spec groups.

Trust Deskset 305Ks wireless optical. Connectivity technology: Wireless, Device interface: RF Wireless

Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless
Pointing device *
Optical mouse. 5 button, 1 wheel. For right and left hand users. Microsoft Mouse and Intelli Mouse compatible
Power
Battery type
2x Rechargeable NiMh AA 1,2 V battery. 2x AA 1,5V battery
System requirements
Minimum system requirements
Pentium CPU PS/2 keyboard and mouse connection 16 MB of system memory 25 MB free harddisk space CD-ROM drive PC supporting ACPI for use power management keys Microsoft Office, Internet Explorer and email program for full function use
Weight & dimensions
Keyboard dimensions (WxDxH)
68 x 121 x 45 mm
Other features
Compatibility
PC
Compatible operating systems
Windows 98 or higher.
I/O ports
PS/2 connectors for mouse and keyboard