location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust TeleViewer 1610 RC video capturing device

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TeleViewer 1610 RC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12737
Category:
Devices that convert an analog video signal (such as that produced by a DVD or video player) into a digital signal which can then be shown on a computer.
Video Capturing Devices Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47484
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:02:22
The date of the most recent change of this product data-sheet in Icecat.
Warranty: All our current products have a two year manufacturers warranty period beginning from the purchase date.
Long product name Trust TeleViewer 1610 RC video capturing device :
The long product name of Trust TeleViewer 1610 RC video capturing device. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TeleViewer 1610 RC
More>>>
Trust TeleViewer 1610 RC video capturing device:
The official description of Trust TeleViewer 1610 RC video capturing device as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

VGA to video converter with remote control. Ideal for DVD viewing, presentations, games and many other applications.
Converts VGA signal without any driver to a composite and s-video signal
Supports 1600x1200 resolution to view high resolution pictures full screen, no need to change PC display settings and keep high quality pictures in zoom mode
On Screen Display: position, size, brightness, contrast and zoom of image with easy adjustable buttons or by remote controller
Internal memory: no loss of settings after switching off the power
Item number: 12737

Short summary description Trust TeleViewer 1610 RC video capturing device:
This short summary of the Trust TeleViewer 1610 RC video capturing device data-sheet is auto-generated and uses the product title and the first six key specs.

Trust TeleViewer 1610 RC, USB or PS/2 (power) Composite, S-Video / SCART input For audio: 3.5mm Output, 900 g, 1600 x 1200 pixels, 125 x 80 x 32 mm, RGB-CVBS, RGB-YUV-Out, S-Video-Out, Video-Out, DC in

Long summary description Trust TeleViewer 1610 RC video capturing device:
This is an auto-generated long summary of Trust TeleViewer 1610 RC video capturing device based on the first three specs of the first five spec groups.

Trust TeleViewer 1610 RC. Minimum system requirements: USB or PS/2 (power) Composite, S-Video / SCART input For audio: 3.5mm Output. Weight: 900 g. Maximum resolution: 1600 x 1200 pixels, Dimensions (WxDxH): 125 x 80 x 32 mm, I/O ports: RGB-CVBS, RGB-YUV-Out, S-Video-Out, Video-Out, DC in

System requirements
Minimum system requirements
USB or PS/2 (power) Composite, S-Video / SCART input For audio: 3.5mm Output
Weight & dimensions
Weight
900 g
Other features
I/O ports
RGB-CVBS, RGB-YUV-Out, S-Video-Out, Video-Out, DC in
Maximum resolution
1600 x 1200 pixels
Dimensions (WxDxH)
125 x 80 x 32 mm
Brand Image Product code Product Stock Price from
Trust PCTV Tuner & Video Editor TV-1700 (USB2 Digital PCTV and Movie Editor) video capturing device Trust PCTV Tuner & Video Editor TV-1700 (USB2 Digital PCTV and Movie Editor) video capturing device
(show image)
13897 PCTV Tuner & Video Editor TV-1700 (USB2 Digital PCTV and Movie Editor) 0.00
(excl. VAT)
0 (incl. VAT)