X

Icecat the open catalog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MULTI FUNCTION HEADSET 410 BASS
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12576
Category :
A headset is just a combination of a headphone (with one or two ear plugs) and a microphone. Headsets with one ear plug are used mostly for calling hands-free, while the ones featuring a full headphone are better suited for communicating with your teammates in games.
mobile headsets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 13:27:39
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9825
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Warranty: two year manufacturers warranty period beginning from the purchase date.
Long product name Trust MULTI FUNCTION HEADSET 410 BASS:
The short editorial description of Trust MULTI FUNCTION HEADSET 410 BASS
MULTI FUNCTION HEADSET 410 BASS - Stereo headset with microphone
Short summary description Trust MULTI FUNCTION HEADSET 410 BASS:
This short summary of the Trust MULTI FUNCTION HEADSET 410 BASS data-sheet is auto-generated and uses the product title and the first six key specs.
Trust MULTI FUNCTION HEADSET 410 BASS, Wired, 40 - 20000 Hz, 20 - 16000 Hz, 190 x 150 x 180 mm, USB, 3,5mm mini jack audio output for headphone
Long summary description Trust MULTI FUNCTION HEADSET 410 BASS:
This is an auto-generated long summary of Trust MULTI FUNCTION HEADSET 410 BASS based on the first three specs of the first five spec groups.
Trust MULTI FUNCTION HEADSET 410 BASS. Connectivity technology: Wired. Headphone frequency: 40 - 20000 Hz, Headphone sensitivity: 85 dB, Impedance: 2200 Ω. Microphone frequency: 20 - 16000 Hz, Microphone sensitivity: 60 dB. Dimensions (WxDxH): 190 x 150 x 180 mm, Weight: 400 g. Cables included: USB
Trust MULTI FUNCTION HEADSET 410 BASS Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.