location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust 310 MULTI FUNCTION HEADSET Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
310 MULTI FUNCTION HEADSET
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12349
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78645
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:02:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Trust 310 MULTI FUNCTION HEADSET Wired
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Headset
  • - Wired
  • - 20 - 20000 Hz 2200 Ω
Long product name Trust 310 MULTI FUNCTION HEADSET Wired :
The long product name of Trust 310 MULTI FUNCTION HEADSET Wired. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

310 MULTI FUNCTION HEADSET
More>>>
Trust 310 MULTI FUNCTION HEADSET Wired:
The official description of Trust 310 MULTI FUNCTION HEADSET Wired as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Solid high quality stereo headset with microphone. Ideal for video conferencing, playing games and internet telephony. Adjustable volume control and microphone switch on sturdy clip. Suitable for computers and other audio devices.

Short summary description Trust 310 MULTI FUNCTION HEADSET Wired:
This short summary of the Trust 310 MULTI FUNCTION HEADSET Wired data-sheet is auto-generated and uses the product title and the first six key specs.

Trust 310 MULTI FUNCTION HEADSET, Wired, 20 - 20000 Hz, 300 g, Headset

Long summary description Trust 310 MULTI FUNCTION HEADSET Wired:
This is an auto-generated long summary of Trust 310 MULTI FUNCTION HEADSET Wired based on the first three specs of the first five spec groups.

Trust 310 MULTI FUNCTION HEADSET. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz. Weight: 300 g

Performance
Product type *
Headset
Ports & interfaces
Connectivity technology *
Wired
Headphones
Headphone frequency
20 - 20000 Hz
Impedance
2200 Ω
Microphone
Microphone frequency
20 - 16000 Hz
Weight & dimensions
Weight
300 g
Other features
Compatibility
Multi
Dimensions (WxDxH)
200 x 145 x 80 mm
Minimum system requirements
•Audio device with headphone output •Microphone input for optimal performance