location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U352-000-SD-R USB 3.0 Memory Card Reader/Writer - SDXC, SD, SDSC, SDHC, SDHC I, SuperSpeed

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U352-000-SD-R USB 3.0 Memory Card Reader/Writer - SDXC, SD, SDSC, SDHC, SDHC I, SuperSpeed
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U352-000-SD-R show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332173485 show
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101450
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:17:34
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U352-000-SD-R USB 3.0 Memory Card Reader/Writer - SDXC, SD, SDSC, SDHC, SDHC I, SuperSpeed
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Built-in USB-A male connector compatible with all USB-enabled devices
  • - USB 3.0 data transfer speeds up to 5 Gbps for fast file sharing
  • - Supports latest SD and Micro SD formats, including SDXC and SDHC
  • - Easy plug-and-play operation—no external power required
  • - Fits easily into camera bag or laptop sleeve for use anywhere
Warranty: 3-year limited
Long product name Tripp Lite U352-000-SD-R USB 3.0 Memory Card Reader/Writer - SDXC, SD, SDSC, SDHC, SDHC I, SuperSpeed :
The long product name of Tripp Lite U352-000-SD-R USB 3.0 Memory Card Reader/Writer - SDXC, SD, SDSC, SDHC, SDHC I, SuperSpeed. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 3.0 Memory Card Reader/Writer - SDXC, SD, SDSC, SDHC, SDHC I, SuperSpeed
More>>>
Tripp Lite U352-000-SD-R USB 3.0 Memory Card Reader/Writer - SDXC, SD, SDSC, SDHC, SDHC I, SuperSpeed:
The official description of Tripp Lite U352-000-SD-R USB 3.0 Memory Card Reader/Writer - SDXC, SD, SDSC, SDHC, SDHC I, SuperSpeed as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

USB Memory Card Reader Transfers High-Speed Data to Any USB Device
If your computer, laptop, MacBook, Chromebook or Ultrabook has no built-in memory card reader, but does have a USB port, this USB 3 memory card reader is an essential data storage tool. It easily transfers photos, documents, HD video and other files from a wide variety of memory cards to any USB device. It’s ideal for transferring files that are too large for email attachments or when cloud storage is unavailable.

Immediate Read/Write Access to Almost Any SD or Micro SD Card
The two built-in memory card slots support all the latest formats, including SDXC (Secure Digital Extended Capacity) and SDHC (Secure Digital High Capacity). A blue LED next to the USB connector lets you know the unit is ready to transfer data. The slots are hot-swappable, so you can exchange cards while the memory card reader remains connected to your computer, laptop, MacBook, Chromebook or Ultrabook.

USB 3.0 Memory Card Reader Transfers Data at Rapid Speeds Up to 5 Gbps
If your computer, laptop, MacBook, Chromebook or Ultrabook has a USB 3.0 port, this USB 3.0 memory card reader transfers digital photos and other files at speeds up to 5 Gbps, which is 10 times faster than USB 2.0 card readers. It’s backward compatible with previous USB generations, including 2.0 and 1.1, so data can transfer regardless of your device.

Versatile Tool for Use at Home, the Office or on the Go
The compact USB memory card reader fits easily into your camera bag or laptop sleeve, so you can access files at a moment’s notice. Its plug-and-play technology requires no new software, drivers, cables or external power supply. The U352-000-SD-R is compatible with all USB-enabled operating systems, including Windows and Mac.

Short summary description Tripp Lite U352-000-SD-R USB 3.0 Memory Card Reader/Writer - SDXC, SD, SDSC, SDHC, SDHC I, SuperSpeed:
This short summary of the Tripp Lite U352-000-SD-R USB 3.0 Memory Card Reader/Writer - SDXC, SD, SDSC, SDHC, SDHC I, SuperSpeed data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U352-000-SD-R USB 3.0 Memory Card Reader/Writer - SDXC, SD, SDSC, SDHC, SDHC I, SuperSpeed, SD, SDHC, SDIO, SDXC, Black, 5000 Mbit/s, RoHS, USB 3.2 Gen 1 (3.1 Gen 1), USB

Long summary description Tripp Lite U352-000-SD-R USB 3.0 Memory Card Reader/Writer - SDXC, SD, SDSC, SDHC, SDHC I, SuperSpeed:
This is an auto-generated long summary of Tripp Lite U352-000-SD-R USB 3.0 Memory Card Reader/Writer - SDXC, SD, SDSC, SDHC, SDHC I, SuperSpeed based on the first three specs of the first five spec groups.

Tripp Lite U352-000-SD-R USB 3.0 Memory Card Reader/Writer - SDXC, SD, SDSC, SDHC, SDHC I, SuperSpeed. Compatible memory cards: SD, SDHC, SDIO, SDXC, Product colour: Black, Data transfer rate: 5000 Mbit/s. Interface type: USB 3.2 Gen 1 (3.1 Gen 1). Power source type: USB. Package width: 149.9 mm, Package depth: 76.2 mm, Package height: 15.2 mm. Products per master (outer) case: 10 pc(s), Master (outer) case width: 180.3 mm, Master (outer) case length: 165.1 mm

Performance
Compatible memory cards *
SD, SDHC, SDIO, SDXC
Internal *
No
Data transfer rate
5000 Mbit/s
Product colour *
Black
Plug and Play
Yes
Certification
RoHS
Ports & interfaces
Interface type *
USB 3.2 Gen 1 (3.1 Gen 1)
Power
Power source type
USB
Packaging data
Package width
149.9 mm
Package depth
76.2 mm
Packaging data
Package height
15.2 mm
Package weight
30 g
Technical details
Country of origin
China
Master (outer) case GTIN (EAN/UPC)
10037332173482
Logistics data
Products per master (outer) case
10 pc(s)
Master (outer) case width
180.3 mm
Master (outer) case length
165.1 mm
Master (outer) case height
109.2 mm
Master (outer) case gross weight
500 g
Country Distributor
Nederland 2 distributor(s)
United Kingdom 4 distributor(s)
United States 1 distributor(s)