location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite USB 3.0 SuperSpeed Multi Drive Smart Card Flash Memory Media Reader/Writer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.0 SuperSpeed Multi Drive Smart Card Flash Memory Media Reader/Writer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U352-000-MD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332173478 show
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135566
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:53:22
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 1-year limited warranty
Long product name Tripp Lite USB 3.0 SuperSpeed Multi Drive Smart Card Flash Memory Media Reader/Writer :
The long product name of Tripp Lite USB 3.0 SuperSpeed Multi Drive Smart Card Flash Memory Media Reader/Writer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 3.0 SuperSpeed Multi Drive Smart Card Flash Memory Media Reader/Writer
More>>>
Tripp Lite USB 3.0 SuperSpeed Multi Drive Smart Card Flash Memory Media Reader/Writer:
The official description of Tripp Lite USB 3.0 SuperSpeed Multi Drive Smart Card Flash Memory Media Reader/Writer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's U352-000-MD USB 3.0 Multi-Drive Card Reader transfers your photos from your cameras SD, MS, and CF memory card at lightning fast USB 3.0 5Gbps speeds when attached to USB3.0 enabled computers. Backward compatible to earlier USB versions...will plug into non-USB 3.0 computers as well. Plug and Play....no software or drivers to load; no external power adapter required. Compatible with all USB-enabled operating systems.

Supports the following memory cards:

CF SLOT: CompactFlash Type i / ii, CF Elite Pro, CF PRO I, CF PRO II, CF Turbo, CF Ultima I, CF Ultima II, Extreme CF, Extreme III CF, HS CF, Ultra II CF

MS SLOT: MS, MS DUO, MS PRO, MS PRO DUO, MS MagicGate, MS MagicGate Pro, MS MagicGate Duo, MS MAgicGate PRO DUO, Extreme MS Pro, Extreme III MS PRO, Ultra II MS PRO, HS MS MagicGate PRO, HS MS MagicGate PRO DUO, MS ROM, MS Select

SD SLOT: SecureDigital (SD), Elite Pro SD, Extreme III SD, Gaming Edition SD, Platinum II SD, SD Pro, SDHC, SDXC, SD-Max, SD-Pleomax, SD-Pro C, Super SD, Turbo SD, Ultima I SD, Ultima II SD, Ultimate SD, Ultra High Speed SD, Ultra II SD, Ultra II SD Plus, Ultra SD, Ultra-X SD, DV-RS MMC, High Speed MMC / RS-MMC, MCCmobile, MMC Pro, MMCplus, MMCplus Turbo, RS-MMC

Micro SD / M2 SLOT: MicroSD ( TransFlash ), microSDHC / M2
● USB 3.0 to SD/CF/MS card reader
● Allows for the simultaneous connection of multiple memory cards
● Up to 5Gbps data transfer rates
● Backward compatible to USB 2.0 and USB 1.1
● Plug and Play - no software / drivers needed
● Compatible with all USB enabled operating systems
● USB Bus powered - no external power required

● USB 3.0 to SD/MS/CF Multi-Card Reader
● 5Gbps transfer rate with USB3.0 enabled computers
● Plug-n-Play

System Requirements

● Allows for the simultaneous connection of multiple memory cards

Package Includes

● USB 3.0 Multi-Drive SD / CF/ MS Card Reader

Short summary description Tripp Lite USB 3.0 SuperSpeed Multi Drive Smart Card Flash Memory Media Reader/Writer:
This short summary of the Tripp Lite USB 3.0 SuperSpeed Multi Drive Smart Card Flash Memory Media Reader/Writer data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite USB 3.0 SuperSpeed Multi Drive Smart Card Flash Memory Media Reader/Writer, Black, RoHS, 61 mm, 61 mm, 12.2 mm, 36.97 g

Long summary description Tripp Lite USB 3.0 SuperSpeed Multi Drive Smart Card Flash Memory Media Reader/Writer:
This is an auto-generated long summary of Tripp Lite USB 3.0 SuperSpeed Multi Drive Smart Card Flash Memory Media Reader/Writer based on the first three specs of the first five spec groups.

Tripp Lite USB 3.0 SuperSpeed Multi Drive Smart Card Flash Memory Media Reader/Writer. Product colour: Black, Certification: RoHS. Width: 61 mm, Depth: 61 mm, Height: 12.2 mm. Package width: 144.8 mm, Package depth: 139.7 mm, Package height: 25.4 mm. Compliance certificates: RoHS. Products per master (outer) case: 40 pc(s), Master (outer) case width: 309.9 mm, Master (outer) case length: 299.7 mm

Performance
Product colour *
Black
Plug and Play
Yes
Certification
RoHS
Weight & dimensions
Width
61 mm
Depth
61 mm
Height
12.2 mm
Weight
36.97 g
Packaging data
Package width
144.8 mm
Package depth
139.7 mm
Package height
25.4 mm
Package weight
90 g
Other features
Compliance certificates
RoHS
Technical details
USB powered
Yes
Interface
USB 3.2 Gen 1 (3.1 Gen 1)
Logistics data
Products per master (outer) case
40 pc(s)
Master (outer) case width
309.9 mm
Master (outer) case length
299.7 mm
Master (outer) case height
279.4 mm
Master (outer) case gross weight
3.99 kg
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)