location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite USB 3.0 SuperSpeed to DisplayPort Dual-Monitor Cable, 512 MB SDRAM, 2560 x 1600, 1080p

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.0 SuperSpeed to DisplayPort Dual-Monitor Cable, 512 MB SDRAM, 2560 x 1600, 1080p
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U344-001-DP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332180346 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91996
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:43:07
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 1-year limited warranty
Long product name Tripp Lite USB 3.0 SuperSpeed to DisplayPort Dual-Monitor Cable, 512 MB SDRAM, 2560 x 1600, 1080p :
The long product name of Tripp Lite USB 3.0 SuperSpeed to DisplayPort Dual-Monitor Cable, 512 MB SDRAM, 2560 x 1600, 1080p. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 3.0 SuperSpeed to DisplayPort Dual-Monitor Cable, 512 MB SDRAM, 2560 x 1600, 1080p
More>>>
Tripp Lite USB 3.0 SuperSpeed to DisplayPort Dual-Monitor Cable, 512 MB SDRAM, 2560 x 1600, 1080p:
The official description of Tripp Lite USB 3.0 SuperSpeed to DisplayPort Dual-Monitor Cable, 512 MB SDRAM, 2560 x 1600, 1080p as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite U344-001-DP USB 3.0 SuperSpeed to DisplayPort Dual-Monitor Cable creates as an external DisplayPort video card via an available USB 3.0 port on your PC or Laptop. Connect up to six DisplayPort enabled monitors, with support for video resolutions up to 2560 x 1600 (1080p) and 5.1 surround sound audio.

Taking advantage of the SuperSpeed USB 3.0 interface ( 5Gbps), the external video graphics card adapter delivers smooth, high-definition content to your DisplayPort-capable display, and can be used to clone the image on multiple displays, or extended across them. Windows and Intel Mac compatible.
● Adds an additional monitor, LCD or projector through a single USB 3.0 port
● USB 3.0 is 10 times faster than USB 2.0, with transfer rates up to 5 Gbps
● Backward compatible with USB 2.0
● Simultaneously connect up to 6 display adapters
● Automatically resumes from hibernation and suspend modes
● Features 512MB DDR2 SDRAM of memory
● Supports video resolutions up to 2560 x 1600 @ 60Hz
● Video streaming is supported up to 1080p
● Set additional monitors to extend the primary display, duplicate the primary display, or set an additional monitor as the primary display
● Compatible with Windows 7 and later. Supports both 32- and 64-bit.
● Supports Surface tablets running non-RT Windows 8, 8.1 and 10.
● Compatible with Intel Mac OS X 10.8.5 and later, Mac 10.11. Supports both 32- and 64-bit.
● Mac OS X versions 10.8.5 and earlier do not support audio over USB 3.0. Mac OS X versions 10.7.x and earlier do not support USB 3.0.
● Uses DisplayLink DL3500 chipset

● Add an additional DisplayPort monitor through a single USB 3.0 port
● Windows and Intel Mac compatible
● Up to six adapters can be added to one computer
● Features 512MB DDR2 SDRAM of memory
● Supports video resolutions up to 2560 x 1600 @ 60Hz
● Compatible with Ubuntu 14.04.2

System Requirements

● Compatible with Windows 7 and later. Supports both 32- and 64-bit.
● Supports Surface tablets running non-RT Windows 8, 8.1 and 10.
● Compatible with Intel Mac OS X 10.8.5 and later, Mac 10.11. Supports both 32- and 64-bit.
● Mac OS X versions 10.8.5 and earlier do not support audio over USB 3.0. Mac OS X versions 10.7.x and earlier do not support USB 3.0.
● Reference the owner's manual for system requirements when using multiple adapters or when using the add-on monitor for DVD playback.

Package Includes

● U344-001-DP USB 3.0 SuperSpeed to DisplayPort Dual-Monitor Cable
● Driver CD
● USB 3.0 Cable
● Owners Manual

Short summary description Tripp Lite USB 3.0 SuperSpeed to DisplayPort Dual-Monitor Cable, 512 MB SDRAM, 2560 x 1600, 1080p:
This short summary of the Tripp Lite USB 3.0 SuperSpeed to DisplayPort Dual-Monitor Cable, 512 MB SDRAM, 2560 x 1600, 1080p data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite USB 3.0 SuperSpeed to DisplayPort Dual-Monitor Cable, 512 MB SDRAM, 2560 x 1600, 1080p, 2560 x 1600 pixels

Long summary description Tripp Lite USB 3.0 SuperSpeed to DisplayPort Dual-Monitor Cable, 512 MB SDRAM, 2560 x 1600, 1080p:
This is an auto-generated long summary of Tripp Lite USB 3.0 SuperSpeed to DisplayPort Dual-Monitor Cable, 512 MB SDRAM, 2560 x 1600, 1080p based on the first three specs of the first five spec groups.

Tripp Lite USB 3.0 SuperSpeed to DisplayPort Dual-Monitor Cable, 512 MB SDRAM, 2560 x 1600, 1080p. Maximum resolution: 2560 x 1600 pixels. Product colour: Black. Width: 81 mm, Depth: 25.4 mm, Height: 10 mm. Products per master (outer) case: 20 pc(s), Master (outer) case width: 172.7 mm, Master (outer) case length: 325.1 mm

Performance
Maximum resolution
2560 x 1600 pixels
Design
Product colour
Black
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-10 - 80 °C
Weight & dimensions
Width
81 mm
Depth
25.4 mm
Height
10 mm
Weight
317 g
Weight & dimensions
Package width
127 mm
Package depth
152.4 mm
Package height
25.4 mm
Package weight
180 g
Logistics data
Products per master (outer) case
20 pc(s)
Master (outer) case width
172.7 mm
Master (outer) case length
325.1 mm
Master (outer) case height
289.6 mm
Master (outer) case gross weight
3.86 kg
Brand Image Product code Product Stock Price from
Tripp Lite USB Type-C (USB-C) to HDMI External Video Adapter (M/F), 2048 x 1152 (1080p) Tripp Lite USB Type-C (USB-C) to HDMI External Video Adapter (M/F), 2048 x 1152 (1080p)
(show image)
U444-06N-HD USB Type-C (USB-C) to HDMI External Video Adapter (M/F), 2048 x 1152 (1080p) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)