location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U338-06N USB 3.0 SuperSpeed to SATA/IDE Adapter with Built-In USB Cable, 2.5 in., 3.5 in. and 5.25 in. Hard Drives

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U338-06N USB 3.0 SuperSpeed to SATA/IDE Adapter with Built-In USB Cable, 2.5 in., 3.5 in. and 5.25 in. Hard Drives
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U338-06N show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332199744 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 161233
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:32:33
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U338-06N USB 3.0 SuperSpeed to SATA/IDE Adapter with Built-In USB Cable, 2.5 in., 3.5 in. and 5.25 in. Hard Drives
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports USB 3.2 Gen 1 speeds up to 5 Gbps to ensure fast data transfers
  • - Compatible with SATA and IDE hard drives up to 4 TB
  • - Backward compatible with earlier USB generations
  • - Plug-and-play operation with no software required for easy, immediate installation
  • - Compatible with all USB-enabled operating systems
Warranty: 3-year limited
Long product name Tripp Lite U338-06N USB 3.0 SuperSpeed to SATA/IDE Adapter with Built-In USB Cable, 2.5 in., 3.5 in. and 5.25 in. Hard Drives :
The long product name of Tripp Lite U338-06N USB 3.0 SuperSpeed to SATA/IDE Adapter with Built-In USB Cable, 2.5 in., 3.5 in. and 5.25 in. Hard Drives. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 3.2 Gen 1 to SATA/IDE Adapter with Built-In USB Cable, 2.5 in., 3.5 in. and 5.25 in. Hard Drives
More>>>
Tripp Lite U338-06N USB 3.0 SuperSpeed to SATA/IDE Adapter with Built-In USB Cable, 2.5 in., 3.5 in. and 5.25 in. Hard Drives:
The official description of Tripp Lite U338-06N USB 3.0 SuperSpeed to SATA/IDE Adapter with Built-In USB Cable, 2.5 in., 3.5 in. and 5.25 in. Hard Drives as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Quickly Connects a SATA and/or IDE Drive to Your Computer’s USB Port
This USB-A to SATA/IDE Adapter connects a 2.5-, 3.5- or 5.25-inch SATA or IDE hard drive to an available USB-A port on your laptop or computer. This lets you back up important data, retrieve data from an old hard drive or store information on an external drive that you can take with you to another computer. Blue LEDs indicate successful connection and data transfer.

Compatible with SATA and IDE Drives Up to 4 TB
The U338-06N accepts SATA III (6 Gbps), SATA II (3 Gbps) and SATA I (1.5 Gbps) drives for sharing large files, such as music and video, at speeds up to 5 Gbps. It features 40- and 44-pin IDE ports, as well as 7-pin SATA data and 15-pin SATA power (via adapter cable) connectors. Necessary SATA and Molex cables are included.

Easy to Use
The plug-and-play adapter requires no additional software to download. SATA and Molex cables and an external power supply are included. The U338-06N is compatible with all USB-enabled operating systems.

Short summary description Tripp Lite U338-06N USB 3.0 SuperSpeed to SATA/IDE Adapter with Built-In USB Cable, 2.5 in., 3.5 in. and 5.25 in. Hard Drives:
This short summary of the Tripp Lite U338-06N USB 3.0 SuperSpeed to SATA/IDE Adapter with Built-In USB Cable, 2.5 in., 3.5 in. and 5.25 in. Hard Drives data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U338-06N USB 3.0 SuperSpeed to SATA/IDE Adapter with Built-In USB Cable, 2.5 in., 3.5 in. and 5.25 in. Hard Drives, Black, China, 12 V, 40 g, 1 pc(s), SATA

Long summary description Tripp Lite U338-06N USB 3.0 SuperSpeed to SATA/IDE Adapter with Built-In USB Cable, 2.5 in., 3.5 in. and 5.25 in. Hard Drives:
This is an auto-generated long summary of Tripp Lite U338-06N USB 3.0 SuperSpeed to SATA/IDE Adapter with Built-In USB Cable, 2.5 in., 3.5 in. and 5.25 in. Hard Drives based on the first three specs of the first five spec groups.

Tripp Lite U338-06N USB 3.0 SuperSpeed to SATA/IDE Adapter with Built-In USB Cable, 2.5 in., 3.5 in. and 5.25 in. Hard Drives. Product colour: Black, Country of origin: China. Output voltage: 12 V. Weight: 40 g. Quantity per pack: 1 pc(s), Cables included: SATA, Package width: 132.1 mm. Products per master (outer) case: 10 pc(s), Master (outer) case width: 266.7 mm, Master (outer) case length: 276.9 mm

Design
Product colour
Black
Country of origin
China
Features
Plug and Play
Yes
Power
Output voltage
12 V
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332199741
Compliance certificates
RoHS
Weight & dimensions
Weight
40 g
Packaging data
Quantity per pack
1 pc(s)
Cables included
SATA
Packaging data
Manual
Yes
Package width
132.1 mm
Package depth
170.2 mm
Package height
48.3 mm
Package weight
270 g
Logistics data
Harmonized System (HS) code
84719000
Products per master (outer) case
10 pc(s)
Master (outer) case width
266.7 mm
Master (outer) case length
276.9 mm
Master (outer) case height
195.6 mm
Master (outer) case gross weight
2.99 kg
Other features
Cable length
0.02 m
Country Distributor
Nederland 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)