Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite USB 3.0 SuperSpeed Active Extension Repeater Cable (A M/F), 5M

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.0 SuperSpeed Active Extension Repeater Cable (A M/F), 5M
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U330-05M
Category
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 13855
This statistic is based on the 73929 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72227 free Open Icecat users .
Info modified on: 17 Oct 2017 12:53:32
The date of the most recent change of this product data-sheet in Icecat.
Leaflet (0,4MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 1-year limited warranty
Long product name Tripp Lite USB 3.0 SuperSpeed Active Extension Repeater Cable (A M/F), 5M :
The short editorial description of Tripp Lite USB 3.0 SuperSpeed Active Extension Repeater Cable (A M/F), 5M

USB 3.0 SuperSpeed Active Extension Repeater Cable (A M/F), 5M
More>>>

Tripp Lite USB 3.0 SuperSpeed Active Extension Repeater Cable (A M/F), 5M:
The official marketing text of Tripp Lite USB 3.0 SuperSpeed Active Extension Repeater Cable (A M/F), 5M as supplied by the manufacturer
Tripp Lite's 5 m USB 3.0 active extension cable is a bus powered extension cable that can be used to increase the length of a device cable without the worry of signal loss and potential performance problems. Increase the extension distance to 10 m by connecting two U330-05M together. USB limits a cable's length to 4.88 m Any length above 4.88 m requires the use of an active cable such as this one. This cable has a signal booster built in. The cable must be plugged directly into a USB port (either on the PC or a hub). Use a standard 1.83 m, 3.05 m, 4.57 m USB 3.0 A-B cable to reach the desired distance. The U330-05M provides up to 770mA of power to the connected device. If your device requires more than 770mA of power, an external power supply will be required for the connected USB device.
● Extend a USB 3.0 signal 5 m
● Increase the extension distance to 10 m by connecting two U330-05M together
● Works together with standard USB 3.0 cables
● Provides up to 770mA of power to the connected device. If your device requires more than 770mA of power, an external power supply will be required for the connected USB device.
● Backward compatible to previous USB generations

● Extend a USB 3.0 signal 5 m
● Increase the extension distance to 10 m by connecting two U330-05M together
● Supports USB 3.0 SuperSpeed data transfer rates up to 5Gbps

System Requirements

● A USB 3.0 Computer port and USB 3.0 device are required to meet USB 3.0 speeds. A USB 2.0 port or device can be used, but you will be limited to the speeds of that port / device.
● The U330-05M provides up to 770mA of power to the connected device. If your device requires more than 770mA of power, an external power supply will be required for the connected USB device.

Package Includes

● 5 meter USB3.0 Super Speed A/A Active Extension Cable (USB-A M/F)
Short summary description Tripp Lite USB 3.0 SuperSpeed Active Extension Repeater Cable (A M/F), 5M:
This short summary of the Tripp Lite USB 3.0 SuperSpeed Active Extension Repeater Cable (A M/F), 5M data-sheet is auto-generated and uses the product title and the first six key specs.
Tripp Lite USB 3.0 SuperSpeed Active Extension Repeater Cable (A M/F), 5M, 4.88 m, 3.0 (3.1 Gen 1), USB A, USB A, Male/Female, Black
Long summary description Tripp Lite USB 3.0 SuperSpeed Active Extension Repeater Cable (A M/F), 5M :

Tripp Lite USB 3.0 SuperSpeed Active Extension Repeater Cable (A M/F), 5M. Cable length: 4.88 m, USB version: 3.0 (3.1 Gen 1), Connector 1: USB A

This is an auto-generated long summary of Tripp Lite USB 3.0 SuperSpeed Active Extension Repeater Cable (A M/F), 5M based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Features
Cable length *
How long the cable is.
4.88 m
USB version *
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
3.0 (3.1 Gen 1)
Connector 1 *
This is the first connector in the device.
USB A
Connector 2 *
This is the second connector in the device.
USB A
Connector gender *
Male/Female
Features
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Data transfer rate (max)
The maximum speed with which data can be transmitted from one device to another.
5000 Mbit/s
RoHS compliance
The Restriction of Hazardous Substances (RoHS) Directive aims to restrict certain dangerous substances commonly used in electrical and electronic equipment. Any RoHS compliant product is tested for the presence of Lead (Pb), Cadmium (Cd), Mercury (Hg), Hexavalent chromium (Hex-Cr), Polybrominated biphenyls (PBB), and Polybrominated diphenyl ethers (PBDE). PBB and PBDE are flame retardants used in several plastics. For Cadmium and Hexavalent chromium, there must be less than 0.01% of the substance by weight at raw homogeneous materials level. For Lead, PBB, and PBDE, there must be no more than 0.1% of the material, when calculated by weight at raw homogeneous materials. Any RoHS compliant component must have 100 ppm or less of mercury and the mercury must not have been intentionally added to the component. In the EU, some military and medical equipment are exempt from RoHS compliance.
Yes
Brand Image Product code Product Stock Price from
Tripp Lite USB 3.0 SuperSpeed Active Extension Repeater Cable (A M/F), 10M Tripp Lite USB 3.0 SuperSpeed Active Extension Repeater Cable (A M/F), 10M
(show image)
U330-10M USB 3.0 SuperSpeed Active Extension Repeater Cable (A M/F), 10M EUR 59,14
(excl. VAT)
EUR 70,97 (incl. VAT)
Tripp Lite U330-15M 15m USB A USB A Black USB cable Tripp Lite U330-15M 15m USB A USB A Black USB cable
(show image)
U330-15M U330-15M EUR 63,65
(excl. VAT)
EUR 66,84 (incl. VAT)
Tripp Lite USB 3.0 SuperSpeed Active Extension Repeater Cable (USB-A M/F), 20 m Tripp Lite USB 3.0 SuperSpeed Active Extension Repeater Cable (USB-A M/F), 20 m
(show image)
U330-20M USB 3.0 SuperSpeed Active Extension Repeater Cable (USB-A M/F), 20 m EUR 72,74
(excl. VAT)
EUR 76,38 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
France 1 distributor(s)
Australia 2 distributor(s)