Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite USB 2.0 Port Liberator Cable 2 x USB A Mini USB B Grey,White cable interface/gender adapter

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 Port Liberator Cable
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U030-06N-HUB
Category
Small device which is connected to a cable to change from male to female connections or vice-versa.
cable interface/gender adapters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6718
This statistic is based on the 74013 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72307 free Open Icecat users .
Info modified on: 20 Oct 2017 17:43:29
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime limited
Long product name Tripp Lite USB 2.0 Port Liberator Cable 2 x USB A Mini USB B Grey,White cable interface/gender adapter :
The short editorial description of Tripp Lite USB 2.0 Port Liberator Cable 2 x USB A Mini USB B Grey,White cable interface/gender adapter

USB 2.0 Port Liberator Cable - 5-pin mini-B with Built-in Charging Hub
More>>>

Tripp Lite USB 2.0 Port Liberator Cable 2 x USB A Mini USB B Grey,White cable interface/gender adapter:
The official marketing text of Tripp Lite USB 2.0 Port Liberator Cable 2 x USB A Mini USB B Grey,White cable interface/gender adapter as supplied by the manufacturer
Tripp Lite's 6 in. USB 2.0 port liberator allows connection of a cell/smartphone to your notebook/laptop computer for charging and syncing while creating a second port for other peripheral connections, such as a printer, external mouse, etc. Plug the U030-06N-HUB into your notebook's USB port and your 5-pin, Mini-B phone port into the Mini-B Male pigtail cable. A second female "A" port is now created for attaching other USB peripherals, such as a printer, USB external mouse, etc. ( note: will not charge iPad or other tablets and devices that require 2.5 Amps or higher ).
Short summary description Tripp Lite USB 2.0 Port Liberator Cable 2 x USB A Mini USB B Grey,White cable interface/gender adapter:
This short summary of the Tripp Lite USB 2.0 Port Liberator Cable 2 x USB A Mini USB B Grey,White cable interface/gender adapter data-sheet is auto-generated and uses the product title and the first six key specs.
Tripp Lite USB 2.0 Port Liberator Cable, 2 x USB A, mini USB B, Male/Female, Grey, White, 0.1524 m, RoHS
Long summary description Tripp Lite USB 2.0 Port Liberator Cable 2 x USB A Mini USB B Grey,White cable interface/gender adapter :

Tripp Lite USB 2.0 Port Liberator Cable. Connector 1: 2 x USB A, Connector 2: mini USB B, Gender: Male/Female. Colour of product: Grey, White, Cable length: 0.1524 m, Certification: RoHS

This is an auto-generated long summary of Tripp Lite USB 2.0 Port Liberator Cable 2 x USB A Mini USB B Grey,White cable interface/gender adapter based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Ports & interfaces
Connector 1 *
This is the first connector in the device.
2 x USB A
Connector 2 *
This is the second connector in the device.
mini USB B
Gender
Gender (type) of a product.
Male/Female
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Grey, White
Cable length
How long the cable is.
0.1524 m
Certification
RoHS
Performance
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Country Distributor
Nederland 1 distributor(s)
France 1 distributor(s)
Australia 1 distributor(s)
United Kingdom 1 distributor(s)