location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U024-06N-HUB USB cable 0.1524 m USB A 2 x USB A Grey, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U024-06N-HUB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U024-06N-HUB show
Show alternative article codes used in the online market place
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12591
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:11:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite U024-06N-HUB USB cable 0.1524 m USB A 2 x USB A Grey, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.1524 m
  • - USB A Male
  • - 2 x USB A Female
  • - Grey, White
Warranty: Lifetime limited
Long product name Tripp Lite U024-06N-HUB USB cable 0.1524 m USB A 2 x USB A Grey, White :
The long product name of Tripp Lite U024-06N-HUB USB cable 0.1524 m USB A 2 x USB A Grey, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 2.0 Port Liberator A/A Extension Cable with Built-in Charging Hub
More>>>
Tripp Lite U024-06N-HUB USB cable 0.1524 m USB A 2 x USB A Grey, White:
The official description of Tripp Lite U024-06N-HUB USB cable 0.1524 m USB A 2 x USB A Grey, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's 6 in. USB 2.0 port liberator allows connection of a cell/smartphone to your notebook/laptop computer for charging and syncing while creating a second port for other peripheral connections, such as a printer, external mouse, etc. Plug the U024-06N-HUB into your notebook's USB port, and your phone USB cable into the gray charging port. The pigtail cable then provides an external port for another USB peripheral device. ( note: will not charge iPad or other tablets and devices that require 2.5 Amp or higher ).

Short summary description Tripp Lite U024-06N-HUB USB cable 0.1524 m USB A 2 x USB A Grey, White:
This short summary of the Tripp Lite U024-06N-HUB USB cable 0.1524 m USB A 2 x USB A Grey, White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U024-06N-HUB, 0.1524 m, USB A, 2 x USB A, Grey, White

Long summary description Tripp Lite U024-06N-HUB USB cable 0.1524 m USB A 2 x USB A Grey, White:
This is an auto-generated long summary of Tripp Lite U024-06N-HUB USB cable 0.1524 m USB A 2 x USB A Grey, White based on the first three specs of the first five spec groups.

Tripp Lite U024-06N-HUB. Cable length: 0.1524 m. Connector 1: USB A, Connector 2: 2 x USB A, Product colour: Grey, White

Features
Connector 1 *
USB A
Connector 2 *
2 x USB A
Connector 1 gender *
Male
Connector 2 gender *
Female
Features
Product colour *
Grey, White
Plug and Play
Yes
Certification
RoHS
Weight & dimensions
Cable length *
0.1524 m
Country Distributor
United Kingdom 1 distributor(s)