Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite MTP/MPO Patch Cable, 100GBASE-SR10, CXP, 24 Fiber, 100GbE OM3 Plenum-Rated - Aqua, 2M (6-ft.)

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MTP/MPO Patch Cable, 100GBASE-SR10, CXP, 24 Fiber, 100GbE OM3 Plenum-Rated - Aqua, 2M (6-ft.)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N846-02M-24-P
Category
A thin glass fibre through which light can be transmitted.
fiber optic cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12542
This statistic is based on the 74034 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72332 free Open Icecat users .
Info modified on: 23 Oct 2017 16:15:57
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime limited warranty
Long product name Tripp Lite MTP/MPO Patch Cable, 100GBASE-SR10, CXP, 24 Fiber, 100GbE OM3 Plenum-Rated - Aqua, 2M (6-ft.) :
The short editorial description of Tripp Lite MTP/MPO Patch Cable, 100GBASE-SR10, CXP, 24 Fiber, 100GbE OM3 Plenum-Rated - Aqua, 2M (6-ft.)

MTP/MPO Patch Cable, 100GBASE-SR10, CXP, 24 Fiber, 100GbE OM3 Plenum-Rated - Aqua, 2M (6-ft.)
More>>>

Tripp Lite MTP/MPO Patch Cable, 100GBASE-SR10, CXP, 24 Fiber, 100GbE OM3 Plenum-Rated - Aqua, 2M (6-ft.):
The official marketing text of Tripp Lite MTP/MPO Patch Cable, 100GBASE-SR10, CXP, 24 Fiber, 100GbE OM3 Plenum-Rated - Aqua, 2M (6-ft.) as supplied by the manufacturer
Tripp Lite MTP/MPO to MTP/MPO fiber patch cables allow high-density connections between network equipment in telecommunication rooms. They feature Push/Pull tab connectors that offer maximum accessibility in high density installations; install / remove with one hand. The MTP/MPO connector is approximately the same size of a SC connector but since it can accommodate 24 fibers, it provides up to 24 times the density, thereby offering savings in circuit card and rack space. N846 series cables are manufactured using laser-optimized, 50/125, OM3 multimode cable, and support speeds up to 100GbE.
- MTP / MPO Push-Pull Connectors for Quick Fiber Optic connections
- Push/Pull tab connectors offer maximum accessibility in high density installations; install / remove with one hand
- 24 times the density of SC style connectors
- No need for long fan-out cables or individual long duplex cable runs
- High Density design cuts down on installation costs
- 50/125 OM3 Rated Multimode Fiber, 850nm
- Plenum rated jacket
- Unique cable ID label for Quality Control and Traceability
- Each cable 100% tested for low insertion loss and back reflection
Short summary description Tripp Lite MTP/MPO Patch Cable, 100GBASE-SR10, CXP, 24 Fiber, 100GbE OM3 Plenum-Rated - Aqua, 2M (6-ft.):
This short summary of the Tripp Lite MTP/MPO Patch Cable, 100GBASE-SR10, CXP, 24 Fiber, 100GbE OM3 Plenum-Rated - Aqua, 2M (6-ft.) data-sheet is auto-generated and uses the product title and the first six key specs.
Tripp Lite MTP/MPO Patch Cable, 100GBASE-SR10, CXP, 24 Fiber, 100GbE OM3 Plenum-Rated - Aqua, 2M (6-ft.), MTP, MTP, 50 µm, 125 µm, Black,Turquoise, Male/Male
Long summary description Tripp Lite MTP/MPO Patch Cable, 100GBASE-SR10, CXP, 24 Fiber, 100GbE OM3 Plenum-Rated - Aqua, 2M (6-ft.) :

Tripp Lite MTP/MPO Patch Cable, 100GBASE-SR10, CXP, 24 Fiber, 100GbE OM3 Plenum-Rated - Aqua, 2M (6-ft.). Connector 1: MTP, Connector 2: MTP, Core diameter: 50 µm. Cable length: 1.83 m

This is an auto-generated long summary of Tripp Lite MTP/MPO Patch Cable, 100GBASE-SR10, CXP, 24 Fiber, 100GbE OM3 Plenum-Rated - Aqua, 2M (6-ft.) based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Features
Connector 1 *
This is the first connector in the device.
MTP
Connector 2 *
This is the second connector in the device.
MTP
Core diameter *
The diameter of the core, which is the material at the centre e.g. the metal in an electrical wire.
50 µm
Cladding diameter *
The diameter of the cladding, which is the material around the centre (core) e.g. the plastic coating in an electrical wire.
125 µm
Cable colour *
Colour of the cable e.g. white, gray.
Black,Turquoise
Gender
Gender (type) of a product.
Male/Male
Features
Fiber optic type
OM3
Wavelength
The distance over which a wave repeats itself. The wavelength determines the characteristics of the wave e.g. red light has a different wavelength to blue light.
850 nm
Data transfer rate
Rate at which data can be transferred. Usually expressed in units per second. May vary with network configurations.
100 Gbit/s
Fiber mode structure
Multi-mode
RoHS compliance
The Restriction of Hazardous Substances (RoHS) Directive aims to restrict certain dangerous substances commonly used in electrical and electronic equipment. Any RoHS compliant product is tested for the presence of Lead (Pb), Cadmium (Cd), Mercury (Hg), Hexavalent chromium (Hex-Cr), Polybrominated biphenyls (PBB), and Polybrominated diphenyl ethers (PBDE). PBB and PBDE are flame retardants used in several plastics. For Cadmium and Hexavalent chromium, there must be less than 0.01% of the substance by weight at raw homogeneous materials level. For Lead, PBB, and PBDE, there must be no more than 0.1% of the material, when calculated by weight at raw homogeneous materials. Any RoHS compliant component must have 100 ppm or less of mercury and the mercury must not have been intentionally added to the component. In the EU, some military and medical equipment are exempt from RoHS compliance.
Yes
Weight & dimensions
Cable length *
How long the cable is.
1.83 m
Brand Image Product code Product Stock Price from
Tripp Lite 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable (LC/LC) - Aqua, 3M Tripp Lite 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable (LC/LC) - Aqua, 3M
(show image)
N820-03M 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable (LC/LC) - Aqua, 3M EUR 13,15
(excl. VAT)
EUR 15,78 (incl. VAT)
Tripp Lite 10Gb/100Gb Duplex Multimode 50/125 OM4 LSZH Fiber Patch Cable (LC/LC) - Aqua, 3M Tripp Lite 10Gb/100Gb Duplex Multimode 50/125 OM4 LSZH Fiber Patch Cable (LC/LC) - Aqua, 3M
(show image)
N820-03M-OM4 10Gb/100Gb Duplex Multimode 50/125 OM4 LSZH Fiber Patch Cable (LC/LC) - Aqua, 3M EUR 17,78
(excl. VAT)
EUR 21,34 (incl. VAT)
Tripp Lite 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable (LC/LC) - Aqua, 2M Tripp Lite 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable (LC/LC) - Aqua, 2M
(show image)
N820-02M 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable (LC/LC) - Aqua, 2M EUR 8,32
(excl. VAT)
EUR 9,98 (incl. VAT)
Tripp Lite 10Gb/100Gb Duplex Multimode 50/125 OM4 LSZH Fiber Patch Cable (LC/LC) - Aqua, 1M Tripp Lite 10Gb/100Gb Duplex Multimode 50/125 OM4 LSZH Fiber Patch Cable (LC/LC) - Aqua, 1M
(show image)
N820-01M-OM4 10Gb/100Gb Duplex Multimode 50/125 OM4 LSZH Fiber Patch Cable (LC/LC) - Aqua, 1M EUR 13,71
(excl. VAT)
EUR 16,46 (incl. VAT)
Tripp Lite 10Gb/100Gb Duplex Multimode 50/125 OM4 LSZH Fiber Patch Cable (LC/LC) - Aqua, 2M Tripp Lite 10Gb/100Gb Duplex Multimode 50/125 OM4 LSZH Fiber Patch Cable (LC/LC) - Aqua, 2M
(show image)
N820-02M-OM4 10Gb/100Gb Duplex Multimode 50/125 OM4 LSZH Fiber Patch Cable (LC/LC) - Aqua, 2M EUR 14,74
(excl. VAT)
EUR 17,68 (incl. VAT)
Tripp Lite 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable, (LC/LC) - Aqua, 15M Tripp Lite 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable, (LC/LC) - Aqua, 15M
(show image)
N820-15M 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable, (LC/LC) - Aqua, 15M EUR 30,97
(excl. VAT)
EUR 37,16 (incl. VAT)
Tripp Lite 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable (LC/LC) - Aqua, 5M Tripp Lite 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable (LC/LC) - Aqua, 5M
(show image)
N820-05M 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable (LC/LC) - Aqua, 5M EUR 13,71
(excl. VAT)
EUR 16,46 (incl. VAT)
Tripp Lite 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable, (LC/LC) - Aqua, 10M Tripp Lite 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable, (LC/LC) - Aqua, 10M
(show image)
N820-10M 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable, (LC/LC) - Aqua, 10M EUR 20,38
(excl. VAT)
EUR 24,46 (incl. VAT)
Tripp Lite 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable (LC/LC) - Aqua, 1M Tripp Lite 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable (LC/LC) - Aqua, 1M
(show image)
N820-01M 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable (LC/LC) - Aqua, 1M EUR 11,77
(excl. VAT)
EUR 14,12 (incl. VAT)
Tripp Lite 10Gb/100Gb Duplex Multimode 50/125 OM4 LSZH Fiber Patch Cable (LC/LC) - Aqua, 10M Tripp Lite 10Gb/100Gb Duplex Multimode 50/125 OM4 LSZH Fiber Patch Cable (LC/LC) - Aqua, 10M
(show image)
N820-10M-OM4 10Gb/100Gb Duplex Multimode 50/125 OM4 LSZH Fiber Patch Cable (LC/LC) - Aqua, 10M EUR 30,05
(excl. VAT)
EUR 36,07 (incl. VAT)
Tripp Lite 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable, (LC/LC) - Aqua, 20M Tripp Lite 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable, (LC/LC) - Aqua, 20M
(show image)
N820-20M 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable, (LC/LC) - Aqua, 20M EUR 36,43
(excl. VAT)
EUR 43,71 (incl. VAT)
Tripp Lite 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable, (LC/LC) - Aqua, 7M Tripp Lite 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable, (LC/LC) - Aqua, 7M
(show image)
N820-07M 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable, (LC/LC) - Aqua, 7M EUR 17,62
(excl. VAT)
EUR 21,14 (incl. VAT)
Tripp Lite 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable, (LC/LC) - Aqua, 6M (20-ft.) Tripp Lite 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable, (LC/LC) - Aqua, 6M (20-ft.)
(show image)
N820-06M 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable, (LC/LC) - Aqua, 6M (20-ft.) EUR 16,73
(excl. VAT)
EUR 17,57 (incl. VAT)
Tripp Lite 10Gb/100Gb Duplex Multimode 50/125 OM4 LSZH Fiber Patch Cable (LC/LC) - Aqua, 5M Tripp Lite 10Gb/100Gb Duplex Multimode 50/125 OM4 LSZH Fiber Patch Cable (LC/LC) - Aqua, 5M
(show image)
N820-05M-OM4 10Gb/100Gb Duplex Multimode 50/125 OM4 LSZH Fiber Patch Cable (LC/LC) - Aqua, 5M EUR 19,92
(excl. VAT)
EUR 23,91 (incl. VAT)
Tripp Lite 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable with Push/Pull Tab Connectors, (LC/LC) - Aqua, 3.05 m Tripp Lite 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable with Push/Pull Tab Connectors, (LC/LC) - Aqua, 3.05 m
(show image)
N820-03M-T 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable with Push/Pull Tab Connectors, (LC/LC) - Aqua, 3.05 m EUR 25,59
(excl. VAT)
EUR 26,87 (incl. VAT)
Tripp Lite N820-12M 12m LC LC Blue fiber optic cable Tripp Lite N820-12M 12m LC LC Blue fiber optic cable
(show image)
N820-12M N820-12M EUR 37,38
(excl. VAT)
EUR 44,86 (incl. VAT)
Tripp Lite 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable, (LC/LC) - Aqua, 50M Tripp Lite 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable, (LC/LC) - Aqua, 50M
(show image)
N820-50M 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable, (LC/LC) - Aqua, 50M EUR 60,02
(excl. VAT)
EUR 63,02 (incl. VAT)
Tripp Lite 20", LC - LC 0.5m LC LC Blue fiber optic cable Tripp Lite 20", LC - LC 0.5m LC LC Blue fiber optic cable
(show image)
N820-20N 20", LC - LC EUR 14,76
(excl. VAT)
EUR 15,50 (incl. VAT)
Tripp Lite MTP/MPO Fan-Out Cable, MTP/MPO to 8xLC, 40GbE, 40GBASE-SR4, OM3 Plenum-Rated - Aqua, 2M Tripp Lite MTP/MPO Fan-Out Cable, MTP/MPO to 8xLC, 40GbE, 40GBASE-SR4, OM3 Plenum-Rated - Aqua, 2M
(show image)
N844-02M-8LC-P MTP/MPO Fan-Out Cable, MTP/MPO to 8xLC, 40GbE, 40GBASE-SR4, OM3 Plenum-Rated - Aqua, 2M EUR 130,64
(excl. VAT)
EUR 156,77 (incl. VAT)
Tripp Lite 4m LC-LC 4m LC LC Blue fiber optic cable Tripp Lite 4m LC-LC 4m LC LC Blue fiber optic cable
(show image)
N820-04M 4m LC-LC EUR 14,37
(excl. VAT)
EUR 15,09 (incl. VAT)
Tripp Lite 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable, (LC/LC) - Aqua, 8M Tripp Lite 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable, (LC/LC) - Aqua, 8M
(show image)
N820-08M 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable, (LC/LC) - Aqua, 8M EUR 19,45
(excl. VAT)
EUR 23,34 (incl. VAT)
Tripp Lite 1m, LC - LC 1m LC LC Blue fiber optic cable Tripp Lite 1m, LC - LC 1m LC LC Blue fiber optic cable
(show image)
N820-01M-T 1m, LC - LC EUR 23,62
(excl. VAT)
EUR 24,79 (incl. VAT)
Tripp Lite 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable, (LC/LC) - Aqua, 25M Tripp Lite 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable, (LC/LC) - Aqua, 25M
(show image)
N820-25M 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable, (LC/LC) - Aqua, 25M EUR 47,31
(excl. VAT)
EUR 49,67 (incl. VAT)
Tripp Lite 2m, LC - LC 2m LC LC Blue fiber optic cable Tripp Lite 2m, LC - LC 2m LC LC Blue fiber optic cable
(show image)
N820-02M-T 2m, LC - LC EUR 24,60
(excl. VAT)
EUR 25,84 (incl. VAT)
Tripp Lite 5m, LC - LC 5m LC LC Blue fiber optic cable Tripp Lite 5m, LC - LC 5m LC LC Blue fiber optic cable
(show image)
N820-05M-T 5m, LC - LC EUR 27,55
(excl. VAT)
EUR 28,93 (incl. VAT)
Tripp Lite 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable (SC/SC) - Aqua, 2M Tripp Lite 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable (SC/SC) - Aqua, 2M
(show image)
N806-02M 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable (SC/SC) - Aqua, 2M EUR 13,34
(excl. VAT)
EUR 14,00 (incl. VAT)
Tripp Lite 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable, (LC/LC) - Aqua, 35M Tripp Lite 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable, (LC/LC) - Aqua, 35M
(show image)
N820-35M 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable, (LC/LC) - Aqua, 35M EUR 54,56
(excl. VAT)
EUR 57,29 (incl. VAT)
Tripp Lite N820-122M 122m LC LC fiber optic cable Tripp Lite N820-122M 122m LC LC fiber optic cable
(show image)
N820-122M N820-122M  — 
Tripp Lite LC/LC MMF 50/125 2M, 50 Pack 2m LC LC Blue fiber optic cable Tripp Lite LC/LC MMF 50/125 2M, 50 Pack 2m LC LC Blue fiber optic cable
(show image)
N820-02M-BP LC/LC MMF 50/125 2M, 50 Pack  — 
Tripp Lite 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable, (LC/LC) - Aqua, 30M Tripp Lite 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable, (LC/LC) - Aqua, 30M
(show image)
N820-30M 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable, (LC/LC) - Aqua, 30M EUR 50,01
(excl. VAT)
EUR 52,51 (incl. VAT)
Tripp Lite LC/LC, P/Y, 220 ft. 67m LC LC fiber optic cable Tripp Lite LC/LC, P/Y, 220 ft. 67m LC LC fiber optic cable
(show image)
N820-220-6-P-PE LC/LC, P/Y, 220 ft.  — 
Tripp Lite LC/LC, 131 ft. 40m LC LC Turquoise fiber optic cable Tripp Lite LC/LC, 131 ft. 40m LC LC Turquoise fiber optic cable
(show image)
N820-40M LC/LC, 131 ft.  — 
Tripp Lite N820-100M 100m LC LC fiber optic cable Tripp Lite N820-100M 100m LC LC fiber optic cable
(show image)
N820-100M N820-100M  — 
Tripp Lite LC/LC, P/Y, 350 ft. 106.6m LC LC fiber optic cable Tripp Lite LC/LC, P/Y, 350 ft. 106.6m LC LC fiber optic cable
(show image)
N820-350-6-P-PE LC/LC, P/Y, 350 ft.  — 
Tripp Lite LC/LC, P/Y, 256 ft. 78m LC LC fiber optic cable Tripp Lite LC/LC, P/Y, 256 ft. 78m LC LC fiber optic cable
(show image)
N820-265-6-P-PE LC/LC, P/Y, 256 ft.  — 
Tripp Lite LC/LC, P/Y, 300 ft. 91m LC LC fiber optic cable Tripp Lite LC/LC, P/Y, 300 ft. 91m LC LC fiber optic cable
(show image)
N820-300-6-P-PE LC/LC, P/Y, 300 ft.  — 
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
France 1 distributor(s)
Australia 2 distributor(s)