location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 4-Port USB 2.0 over Cat5/Cat6 Extender Hub Kit, Transmitter & Receiver, Hi-Speed USB up to 100 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4-Port USB 2.0 over Cat5/Cat6 Extender Hub Kit, Transmitter & Receiver, Hi-Speed USB up to 100 m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B203-104
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124770
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:34:13
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 1-year limited warranty
Long product name Tripp Lite 4-Port USB 2.0 over Cat5/Cat6 Extender Hub Kit, Transmitter & Receiver, Hi-Speed USB up to 100 m :
The long product name of Tripp Lite 4-Port USB 2.0 over Cat5/Cat6 Extender Hub Kit, Transmitter & Receiver, Hi-Speed USB up to 100 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Port USB 2.0 over Cat5/Cat6 Extender Hub Kit, Transmitter & Receiver, Hi-Speed USB up to 100 m
More>>>
Tripp Lite 4-Port USB 2.0 over Cat5/Cat6 Extender Hub Kit, Transmitter & Receiver, Hi-Speed USB up to 100 m:
The official description of Tripp Lite 4-Port USB 2.0 over Cat5/Cat6 Extender Hub Kit, Transmitter & Receiver, Hi-Speed USB up to 100 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite’s B203-104 USB 2.0 over Cat5/Cat6 Extender Hub Kit transmits data from your Windows PC to as many as four USB 2.0 peripherals up to 100 m away. Use the included 1 ft. USB cable to connect your PC to the transmitter. The USB signals travel between the transmitter and 4-port receiver hub over user-supplied Cat5/Cat6 cable. It’s a simple, cost-effective solution for connecting your Windows PC to printers and other USB peripherals that lack network connectivity and are farther than 4.8 m away from your computer, which is the distance limitation for USB cables. For example, you can use the B203-104 to connect impact printers to a server in another room. This extender kit is also convenient for making connections in areas without network availability.

By using Cat5/Cat6 cable to carry signals, the B203-104 extends your installation farther than is possible with standard USB cables. Plus, Cat5/Cat6 cabling is readily available at low cost. For maximum signal integrity, use solid-conductor Cat5/Cat6 UTP cabling, such as Tripp Lite’s N202-series. The B203-104 extender kit can achieve data transfer rates up to 480 Mbps. It’s backward compatible with USB 1.1 peripherals, but at USB 1.1 speeds. The B203-104 works with Windows through 10 operating systems (not Mac compatible; for a Mac-compatible solution, choose Tripp Lite’s B203-104-PNP extender kit). Mount the receiver hub to a wall, pole or rack with the included mounting hardware.

Long-Distance Data Transfer to 4 Devices—Up to 100 m from the Source

● Send data to as many as four USB 2.0 devices located up to 100 m from the source
● USB signals travel over a single user-supplied Cat5/Cat6 cable
● Includes transmitter and 4-port receiver hub
● Supports data transfer rates up to 480 Mbps
● Status LEDs indicate power and connection


Greater Distance over Cat5/Cat6 Cable Provides Greater Flexibility

● Cat5/Cat6 cabling exceeds the 4.8 m distance limitation of USB cables
● Allows connection to devices that lack network connectivity in areas beyond the reach of standard USB cables
● Makes connections in areas where a network is not available
● Allows source to be in a secure location, separate from peripherals
● Cat5/Cat6 cabling is cost-effective and readily available
● For best results, use solid-conductor Cat5/Cat6 UTP cable, such as Tripp Lite’s N202-series cable


Convenient Installation

● Driver is provided on the included CD; driver is also available for download on the product support page
● Included 0.31 m USB A/B device cable connects source and transmitter
● User-supplied Cat5/Cat6 cable connects transmitter and receiver hub
● Receiver hub has an external power supply
● Mount receiver hub to wall, rack or pole with included hardware


Widely Compatible

● Compatible with Windows XP through 10 (not Mac compatible; for a Mac-compatible solution, choose Tripp Lite’s B203-104-PNP extender kit)
● Backward compatible with USB 1.1 devices (at USB 1.1 speeds)

System Requirements
● USB-equipped Windows PC
● Compatible with Windows XP, Server 2003, Vista, 7, Server 2008, 8, 8.1 and 10 (32- and 64-bit)
● Installation of driver before connection to PC; driver is provided on the included CD and is available for download on the product support page
● Cat5/Cat6 cable
● Available AC outlet in receiver hub location
● For international use, a power supply with the appropriate plug type must be purchased separately.

Short summary description Tripp Lite 4-Port USB 2.0 over Cat5/Cat6 Extender Hub Kit, Transmitter & Receiver, Hi-Speed USB up to 100 m:
This short summary of the Tripp Lite 4-Port USB 2.0 over Cat5/Cat6 Extender Hub Kit, Transmitter & Receiver, Hi-Speed USB up to 100 m data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 4-Port USB 2.0 over Cat5/Cat6 Extender Hub Kit, Transmitter & Receiver, Hi-Speed USB up to 100 m, USB 2.0, 480 Mbit/s, Black, TAA, DC, 0 - 40 °C

Long summary description Tripp Lite 4-Port USB 2.0 over Cat5/Cat6 Extender Hub Kit, Transmitter & Receiver, Hi-Speed USB up to 100 m:
This is an auto-generated long summary of Tripp Lite 4-Port USB 2.0 over Cat5/Cat6 Extender Hub Kit, Transmitter & Receiver, Hi-Speed USB up to 100 m based on the first three specs of the first five spec groups.

Tripp Lite 4-Port USB 2.0 over Cat5/Cat6 Extender Hub Kit, Transmitter & Receiver, Hi-Speed USB up to 100 m. Hub interfaces: USB 2.0. Data transfer rate: 480 Mbit/s, Product colour: Black, Certification: TAA. Power source type: DC

Ports & interfaces
Hub interfaces *
USB 2.0
USB 2.0 ports quantity
4
Ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DC-in jack
Yes
Features
Data transfer rate *
480 Mbit/s
Features
Product colour
Black
Certification
TAA
Power
Power source type
DC
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Brand Image Product code Product Stock Price from
Tripp Lite 4-Port USB 2.0 Hi-Speed USB over Cat5 Hub with 3 Local Ports and 1 Remote Port Tripp Lite 4-Port USB 2.0 Hi-Speed USB over Cat5 Hub with 3 Local Ports and 1 Remote Port
(show image)
U224-1R4-R 4-Port USB 2.0 Hi-Speed USB over Cat5 Hub with 3 Local Ports and 1 Remote Port 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)