location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 1-Port USB 2.0 over Cat5/Cat6 Extender Kit, Transmitter & Receiver, Hi-Speed USB up to 330-ft. (100M)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1-Port USB 2.0 over Cat5/Cat6 Extender Kit, Transmitter & Receiver, Hi-Speed USB up to 330-ft. (100M)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B203-101
Category:
A console is a device used to monitor and control a network. A console extender is a devices which allow remote access to this console.
Console Extenders Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114183
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:47:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite 1-Port USB 2.0 over Cat5/Cat6 Extender Kit, Transmitter & Receiver, Hi-Speed USB up to 330-ft. (100M)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Console transmitter & receiver
  • - 480 Mbit/s
  • - Maximum transfer distance: 100 m
  • - Power source type: DC
  • - Black
Warranty: 1-year limited warranty
Long product name Tripp Lite 1-Port USB 2.0 over Cat5/Cat6 Extender Kit, Transmitter & Receiver, Hi-Speed USB up to 330-ft. (100M) :
The long product name of Tripp Lite 1-Port USB 2.0 over Cat5/Cat6 Extender Kit, Transmitter & Receiver, Hi-Speed USB up to 330-ft. (100M). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1-Port USB 2.0 over Cat5/Cat6 Extender Kit, Transmitter & Receiver, Hi-Speed USB up to 330-ft. (100M)
More>>>
Tripp Lite 1-Port USB 2.0 over Cat5/Cat6 Extender Kit, Transmitter & Receiver, Hi-Speed USB up to 330-ft. (100M):
The official description of Tripp Lite 1-Port USB 2.0 over Cat5/Cat6 Extender Kit, Transmitter & Receiver, Hi-Speed USB up to 330-ft. (100M) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite’s B203-101 USB 2.0 over Cat5 Extender Kit allows you to connect your USB-equipped Windows PC to a USB 2.0 or 1.1 peripheral or device up to 330 ft. away. This is especially useful for connecting a printer or other peripheral that is far away from your computer, but does not have network connectivity or is located in an area where the network is unavailable. The USB extender kit sends the USB signal from the transmitter to the receiver over a user-supplied Cat5/5e/6 cable. Transfer rates of up to 480Mbps at the maximum length. Compatible with Windows XP and later operating systems; not Mac compatible. Backwards compatible with USB 1.1 peripherals. For maximum signal integrity, use Cat5e Solid Conductor UTP cable. The USB extender kit’s connectors and internal components are manufactured using high-quality materials suitable for use in demanding office, industrial, and commercial settings. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.
- Connect a Hi-Speed USB 2.0 device up to 330 ft. (100 m.) from your computer
- Uses readily available Cat5/Cat6 cable
- Includes a 1 ft. USB A/B device cable for connecting the local transmitter unit to a computer
- Supports Hi-Speed data transfer rates up to 480Mbps
- Compatible with Windows XP and later; not Mac compatible
- Backwards compatible with USB 1.1
- Before using with a touchscreen monitor, first confirm with the monitor manufacturer that USB 2.0 over Cat5 extenders are supported
- RoHS-compliant
- Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases

Short summary description Tripp Lite 1-Port USB 2.0 over Cat5/Cat6 Extender Kit, Transmitter & Receiver, Hi-Speed USB up to 330-ft. (100M):
This short summary of the Tripp Lite 1-Port USB 2.0 over Cat5/Cat6 Extender Kit, Transmitter & Receiver, Hi-Speed USB up to 330-ft. (100M) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 1-Port USB 2.0 over Cat5/Cat6 Extender Kit, Transmitter & Receiver, Hi-Speed USB up to 330-ft. (100M), DC, 0.5 A, 5 V, 2 A

Long summary description Tripp Lite 1-Port USB 2.0 over Cat5/Cat6 Extender Kit, Transmitter & Receiver, Hi-Speed USB up to 330-ft. (100M):
This is an auto-generated long summary of Tripp Lite 1-Port USB 2.0 over Cat5/Cat6 Extender Kit, Transmitter & Receiver, Hi-Speed USB up to 330-ft. (100M) based on the first three specs of the first five spec groups.

Tripp Lite 1-Port USB 2.0 over Cat5/Cat6 Extender Kit, Transmitter & Receiver, Hi-Speed USB up to 330-ft. (100M). Power source type: DC, Input current: 0.5 A, Output voltage: 5 V

Technical details
Type *
Console transmitter & receiver
Data transfer rate
480 Mbit/s
Maximum transfer distance
100 m
Product colour
Black
Cable types supported
Cat5, Cat6
Compliance certificates
RoHS
Ports & interfaces
USB 2.0 ports quantity
2
Ports & interfaces
RJ-45 ports quantity
2
Packaging content
AC adapter included
Yes
Power
Power source type
DC
Input current
0.5 A
Output voltage
5 V
Output current
2 A
Country Distributor
United Kingdom 1 distributor(s)