location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite USB to DC Power Cable – M/M, USB-A to 3.5 x 1.35 mm DC Barrel Plug, 0.91 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB to DC Power Cable – M/M, USB-A to 3.5 x 1.35 mm DC Barrel Plug, 0.91 m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U152-003-3P5 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332212986 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54550
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 11:53:22
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Lifetime limited warranty
Long product name Tripp Lite USB to DC Power Cable – M/M, USB-A to 3.5 x 1.35 mm DC Barrel Plug, 0.91 m :
The long product name of Tripp Lite USB to DC Power Cable – M/M, USB-A to 3.5 x 1.35 mm DC Barrel Plug, 0.91 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB to DC Power Cable – M/M, USB-A to 3.5 x 1.35 mm DC Barrel Plug, 0.91 m
More>>>
Tripp Lite USB to DC Power Cable – M/M, USB-A to 3.5 x 1.35 mm DC Barrel Plug, 0.91 m:
The official description of Tripp Lite USB to DC Power Cable – M/M, USB-A to 3.5 x 1.35 mm DC Barrel Plug, 0.91 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

USB to DC Adapter Charges 5V DC Peripherals via USB Port

Now you can power up your external 5V DC devices without having to carry around a bulky DC transformer or find room for it in your surge protector or power strip. This USB to 5V DC power cable connects to your computer or laptop’s USB-A port to provide power to operate your device. You can also connect your device to a USB wall charger or car charger. It’s recommended for powering devices with a 3.5 x 1.35 millimeter 5V DC barrel jack, such as external hard drives, wireless routers, Bluetooth speakers and credit card readers.

Lifetime Warranty

The U152-003-3P5 is backed by a lifetime warranty, ensuring reliability and performance.


TYPICAL APPLICATIONS


● Power an external hard drive via USB port or hub to avoid blocking outlets on your surge protector with a bulky transformer
● Connect a credit card reader to your laptop to ring up sales
● Charge your wireless speaker through your computer’s USB port instead of plugging it into a wall socket

● USB to DC adapter powers 5V DC devices through your PC or laptop’s USB-A port
● Avoid carrying bulky transformers in your laptop bag or blocking power strip outlets
● Polarity: positive tip, negative sleeve
● Recommended for devices with 3.5 x 1.35 mm barrel connector with positive center pin

Package Includes

● U152-003-3P5 USB to DC Power Cable – M/M, USB-A to 3.5 x 1.35 mm DC Barrel Plug, 0.91 m

Short summary description Tripp Lite USB to DC Power Cable – M/M, USB-A to 3.5 x 1.35 mm DC Barrel Plug, 0.91 m:
This short summary of the Tripp Lite USB to DC Power Cable – M/M, USB-A to 3.5 x 1.35 mm DC Barrel Plug, 0.91 m data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite USB to DC Power Cable – M/M, USB-A to 3.5 x 1.35 mm DC Barrel Plug, 0.91 m, Black, China, 5 V, 5 - 50 °C, -25 - 70 °C, 1 pc(s)

Long summary description Tripp Lite USB to DC Power Cable – M/M, USB-A to 3.5 x 1.35 mm DC Barrel Plug, 0.91 m:
This is an auto-generated long summary of Tripp Lite USB to DC Power Cable – M/M, USB-A to 3.5 x 1.35 mm DC Barrel Plug, 0.91 m based on the first three specs of the first five spec groups.

Tripp Lite USB to DC Power Cable – M/M, USB-A to 3.5 x 1.35 mm DC Barrel Plug, 0.91 m. Product colour: Black, Country of origin: China. Output voltage: 5 V. Quantity per pack: 1 pc(s), Package width: 101.6 mm, Package depth: 12.7 mm. Products per master (outer) case: 10 pc(s), Master (outer) case width: 320 mm, Master (outer) case length: 25.4 mm. Cable length: 0.9 m, Relative humidity: 20 - 85%

Design
Product colour
Black
Country of origin
China
Power
Output voltage
5 V
Operational conditions
Operating temperature (T-T)
5 - 50 °C
Storage temperature (T-T)
-25 - 70 °C
Technical details
Sustainability certificates
RoHS
Master (outer) case GTIN (EAN/UPC)
10037332212983
Packaging data
Quantity per pack
1 pc(s)
Package width
101.6 mm
Package depth
12.7 mm
Packaging data
Package height
127 mm
Package weight
50 g
Package type
Polybag
Logistics data
Harmonized System (HS) code
8544.42.9090
Products per master (outer) case
10 pc(s)
Master (outer) case width
320 mm
Master (outer) case length
25.4 mm
Master (outer) case height
381 mm
Master (outer) case gross weight
540 g
Other features
Cable length
0.9 m
Relative humidity
20 - 85%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)