location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P139-06N-DP4K6B Keyspan Mini DisplayPort to DisplayPort Adapter, 4K 60 Hz, Black (M/F), 6-in. (15.24 cm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P139-06N-DP4K6B Keyspan Mini DisplayPort to DisplayPort Adapter, 4K 60 Hz, Black (M/F), 6-in. (15.24 cm)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P139-06N-DP4K6B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332210692 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97494
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 20:48:46
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P139-06N-DP4K6B Keyspan Mini DisplayPort to DisplayPort Adapter, 4K 60 Hz, Black (M/F), 6-in. (15.24 cm)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Delivers UHD picture quality at resolutions up to 3840 x 2160 (4K x 2K) @ 60 Hz
  • - Saves you the expense of buying a new mDP monitor
  • - Foil and braid shielding protects against line noise that can distort or destroy data
  • - Gold-plated contacts guarantee a clear transmission free of interference
  • - Easy installation with plug-and-play operation—no software required
Warranty: Lifetime limited
Long product name Tripp Lite P139-06N-DP4K6B Keyspan Mini DisplayPort to DisplayPort Adapter, 4K 60 Hz, Black (M/F), 6-in. (15.24 cm) :
The long product name of Tripp Lite P139-06N-DP4K6B Keyspan Mini DisplayPort to DisplayPort Adapter, 4K 60 Hz, Black (M/F), 6-in. (15.24 cm). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Keyspan Mini DisplayPort to DisplayPort Adapter, 4K 60 Hz, Black (M/F), 6-in. (15.24 cm)
More>>>
Tripp Lite P139-06N-DP4K6B Keyspan Mini DisplayPort to DisplayPort Adapter, 4K 60 Hz, Black (M/F), 6-in. (15.24 cm):
The official description of Tripp Lite P139-06N-DP4K6B Keyspan Mini DisplayPort to DisplayPort Adapter, 4K 60 Hz, Black (M/F), 6-in. (15.24 cm) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Mini DisplayPort Adapter Sends mDP Audio/Video to a DisplayPort Monitor
This Keyspan® Mini DisplayPort to DisplayPort cable plugs into the mDP or Thunderbolt 1 or 2 port on your tablet, laptop, Chromebook, MacBook, smartphone or PC. By connecting the other end to the DisplayPort cable leading to the DisplayPort input on your monitor, projector or television, you can transmit mDP audio and video without the expense of buying a new mDP display.

Transmits Crystal-Clear 4K Video and Digital Audio
This Mini DisplayPort adapter is ideal for transmitting digital audio and 4K video to a large display, such as an HDTV or digital sign. The six-inch cable supports Ultra High Definition video resolutions up to 3840 x 2160 (4K x 2K) at 60 Hz.

Boldly Constructed for Superior Performance
Molded nickel-plated connectors with corrosion-resistant gold-plated contacts provide maximum conductivity and minimum data loss to guarantee a clear transmission free of interference. Foil and braid shielding delivers reliable, error-free signal quality and protection from EMI/RFI line noise that can distort or destroy data. Integral strain relief gives the cable extra flexibility, reduces stress, and helps the cable and connectors move freely without cracking.

Ready to Use Right Out of the Package
The plug-and-play Mini DisplayPort to DisplayPort cable requires no software, drivers or external power. The compact six-inch unit fits easily into a pocket, briefcase or laptop bag for connecting on the go.

Lifetime Warranty and Environmentally Responsible Design
The P139-06N-DP4K6B comes with a lifetime warranty. It’s manufactured in compliance with strict RoHS specifications.

Short summary description Tripp Lite P139-06N-DP4K6B Keyspan Mini DisplayPort to DisplayPort Adapter, 4K 60 Hz, Black (M/F), 6-in. (15.24 cm):
This short summary of the Tripp Lite P139-06N-DP4K6B Keyspan Mini DisplayPort to DisplayPort Adapter, 4K 60 Hz, Black (M/F), 6-in. (15.24 cm) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P139-06N-DP4K6B Keyspan Mini DisplayPort to DisplayPort Adapter, 4K 60 Hz, Black (M/F), 6-in. (15.24 cm), 0.2 m, Mini DisplayPort, DisplayPort, Male, Female, 3840 x 2160 pixels

Long summary description Tripp Lite P139-06N-DP4K6B Keyspan Mini DisplayPort to DisplayPort Adapter, 4K 60 Hz, Black (M/F), 6-in. (15.24 cm):
This is an auto-generated long summary of Tripp Lite P139-06N-DP4K6B Keyspan Mini DisplayPort to DisplayPort Adapter, 4K 60 Hz, Black (M/F), 6-in. (15.24 cm) based on the first three specs of the first five spec groups.

Tripp Lite P139-06N-DP4K6B Keyspan Mini DisplayPort to DisplayPort Adapter, 4K 60 Hz, Black (M/F), 6-in. (15.24 cm). Cable length: 0.2 m, Connector 1: Mini DisplayPort, Connector 2: DisplayPort. Quantity per pack: 1 pc(s), Package width: 177.8 mm, Package depth: 228.6 mm. Master (outer) case width: 254 mm, Master (outer) case length: 304.8 mm, Master (outer) case height: 25.4 mm

Features
Connector contacts plating
Gold
DisplayPort version
1.2a
Maximum resolution *
3840 x 2160 pixels
HDCP
Yes
Cable length *
0.2 m
Connector 1 *
Mini DisplayPort
Connector 2 *
DisplayPort
Connector 1 gender *
Male
Connector 2 gender *
Female
Product colour *
Black
Plug and Play
Yes
Country of origin
China
Packaging data
Quantity per pack
1 pc(s)
Package width
177.8 mm
Packaging data
Package depth
228.6 mm
Package height
12.7 mm
Package weight
90 g
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332210699
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
254 mm
Master (outer) case length
304.8 mm
Master (outer) case height
25.4 mm
Master (outer) case gross weight
30 g
Products per master (outer) case
10 pc(s)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 6 distributor(s)
Österreich 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)