location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P130-000-AUDIO2 4K HDMI Audio De-Embedder/Extractor with TOSLINK, RCA and 3.5 mm Stereo Output, 5.1 Channel, HDCP 2.2, 4K 60 Hz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P130-000-AUDIO2 4K HDMI Audio De-Embedder/Extractor with TOSLINK, RCA and 3.5 mm Stereo Output, 5.1 Channel, HDCP 2.2, 4K 60 Hz
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P130-000-AUDIO2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332279255 show
Category:
Device which converts audio signals/data into other types of signals/data, or vice versa.
Audio Converters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22939
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:00:21
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P130-000-AUDIO2 4K HDMI Audio De-Embedder/Extractor with TOSLINK, RCA and 3.5 mm Stereo Output, 5.1 Channel, HDCP 2.2, 4K 60 Hz
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Extracts audio from an HDMI A/V signal and transmits it to a separate audio system
  • - Also transmits accompanying UHD video up to 4K @ 60 Hz to HDMI display
  • - Ideal for connecting HDMI source to receiver or sound bar with digital or analog inputs
  • - Features 3.5 mm stereo, TOSLINK digital optical and RCA digital audio outputs
  • - Supports 2-channel stereo and multi-channel audio up to 5.1 surround sound
Warranty: 2-year limited
Long product name Tripp Lite P130-000-AUDIO2 4K HDMI Audio De-Embedder/Extractor with TOSLINK, RCA and 3.5 mm Stereo Output, 5.1 Channel, HDCP 2.2, 4K 60 Hz :
The long product name of Tripp Lite P130-000-AUDIO2 4K HDMI Audio De-Embedder/Extractor with TOSLINK, RCA and 3.5 mm Stereo Output, 5.1 Channel, HDCP 2.2, 4K 60 Hz. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4K HDMI Audio De-Embedder/Extractor with TOSLINK, RCA and 3.5 mm Stereo Output, 5.1 Channel, HDCP 2.2, 4K 60 Hz
More>>>
Tripp Lite P130-000-AUDIO2 4K HDMI Audio De-Embedder/Extractor with TOSLINK, RCA and 3.5 mm Stereo Output, 5.1 Channel, HDCP 2.2, 4K 60 Hz:
The official description of Tripp Lite P130-000-AUDIO2 4K HDMI Audio De-Embedder/Extractor with TOSLINK, RCA and 3.5 mm Stereo Output, 5.1 Channel, HDCP 2.2, 4K 60 Hz as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Sends HDMI Audio to a Non-HDMI Receiver or Sound Bar
This audio de-embedder and extractor separates the audio track from an HDMI audio/video source device (such as an Apple TV, Amazon Fire Stick, Blu-ray player, video game system or media server) and transmits it to a receiver, speakers, sound bar, amplifier or other audio system with digital or analog audio input. This allows you to continue using your current audio equipment without making an expensive upgrade to something with HDMI input.

Versatile Audio Options to Meet Your Device’s Specifications
The P130-000-AUDIO2 features 3.5 mm stereo analog, TOSLINK digital optical and RCA digital coaxial audio outputs to match most non-HDMI receivers and audio systems. It supports 2-channel stereo and multi-channel audio up to 5.1 surround sound, as well as uncompressed audio, such as LPCM, and compressed audio formats, including DTS and Dolby Digital. An LED indicates when the unit is receiving power or transmitting an A/V signal.

Transmits 4K @ 60 Hz Video Resolutions
The P130-000-AUDIO2 also transmits the accompanying 4K video signal to a 4K television, projector or monitor. It supports Ultra HD resolutions up to 3840 x 2160 at 60 Hz, as well as 36-bit True Color (12 bits per channel) at 4K 60 Hz and 3D formats up to 600 MHz. HDCP 2.2 compliance allows you to stream 4K Amazon and Netflix content with no complications.

Short summary description Tripp Lite P130-000-AUDIO2 4K HDMI Audio De-Embedder/Extractor with TOSLINK, RCA and 3.5 mm Stereo Output, 5.1 Channel, HDCP 2.2, 4K 60 Hz:
This short summary of the Tripp Lite P130-000-AUDIO2 4K HDMI Audio De-Embedder/Extractor with TOSLINK, RCA and 3.5 mm Stereo Output, 5.1 Channel, HDCP 2.2, 4K 60 Hz data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P130-000-AUDIO2 4K HDMI Audio De-Embedder/Extractor with TOSLINK, RCA and 3.5 mm Stereo Output, 5.1 Channel, HDCP 2.2, 4K 60 Hz, 5 V, 2 W, 100 - 240 V, 50/60 Hz, 140 g, 0 - 45 °C

Long summary description Tripp Lite P130-000-AUDIO2 4K HDMI Audio De-Embedder/Extractor with TOSLINK, RCA and 3.5 mm Stereo Output, 5.1 Channel, HDCP 2.2, 4K 60 Hz:
This is an auto-generated long summary of Tripp Lite P130-000-AUDIO2 4K HDMI Audio De-Embedder/Extractor with TOSLINK, RCA and 3.5 mm Stereo Output, 5.1 Channel, HDCP 2.2, 4K 60 Hz based on the first three specs of the first five spec groups.

Tripp Lite P130-000-AUDIO2 4K HDMI Audio De-Embedder/Extractor with TOSLINK, RCA and 3.5 mm Stereo Output, 5.1 Channel, HDCP 2.2, 4K 60 Hz. Operating voltage: 5 V, Power consumption (typical): 2 W, Input voltage: 100 - 240 V. Weight: 140 g. Package width: 169.9 mm, Package depth: 125 mm, Package height: 59.9 mm. Country of origin: Vietnam, Master (outer) case width: 315 mm, Master (outer) case length: 264.9 mm

Inputs
HDMI in
1
DC-in jack
Yes
Outputs
Audio (L/R) out *
1
S/PDIF out port
Yes
Number of HDMI outputs
1
Headphone out
Yes
Technical details
HDCP
Yes
HDCP version
1.4/2.2
Product colour
Black
Connector contacts plating
Gold
Sustainability compliance
Yes
Sustainability certificates
CE, Federal Communications Commission (FCC), REACH, RoHS, UKCA, WEEE
Master (outer) case GTIN (EAN/UPC)
10037332279252
Power
Operating voltage
5 V
External power adapter
Yes
Power consumption (typical)
2 W
Input voltage
100 - 240 V
Input frequency
50/60 Hz
Weight & dimensions
Weight
140 g
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-10 - 80 °C
Operating relative humidity (H-H)
10 - 85%
Storage relative humidity (H-H)
5 - 90%
Packaging data
Quantity
1
Manual
Yes
Package width
169.9 mm
Package depth
125 mm
Package height
59.9 mm
Package weight
260 g
Packaging content
Power adapter included
Yes
Logistics data
Country of origin
Vietnam
Harmonized System (HS) code
8471.80.1000
Master (outer) case width
315 mm
Master (outer) case length
264.9 mm
Master (outer) case height
190 mm
Master (outer) case gross weight
2.92 kg
Products per master (outer) case
10 pc(s)
Country Distributor
United States 1 distributor(s)