location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Triplett CamView PTZ video test pattern generator

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Triplett Check ‘Triplett’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CamView PTZ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8000
Category:
Device which can be plugged into video systems and create a vido test pattern to check that the video system is working correctly.
Video Test Pattern Generators Check ‘Triplett’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Triplett: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6615
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Triplett CamView PTZ video test pattern generator :
The long product name of Triplett CamView PTZ video test pattern generator. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Multi-Function Test Tool f/ CCTV & Security Installation Professionals, 2.6" TFT-LCD, NTSC/ PAL
More>>>
Short summary description Triplett CamView PTZ video test pattern generator:
This short summary of the Triplett CamView PTZ video test pattern generator data-sheet is auto-generated and uses the product title and the first six key specs.

Triplett CamView PTZ, 5 V, 2 A, 152.4 mm, 50.8 mm, 101.6 mm, 283.5 g

Long summary description Triplett CamView PTZ video test pattern generator:
This is an auto-generated long summary of Triplett CamView PTZ video test pattern generator based on the first three specs of the first five spec groups.

Triplett CamView PTZ. AC adapter output voltage: 5 V, AC adapter output current: 2 A. Width: 152.4 mm, Depth: 50.8 mm, Height: 101.6 mm