location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trevi EM 24 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trevi Check ‘Trevi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EM 24
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0002400 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8011000000244
Category:
Instrument for converting sound waves into electrical energy variations which may then be amplified, transmitted, or recorded.
Microphones Check ‘Trevi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trevi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35205
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Nov 2023 10:38:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Trevi EM 24 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 76 dB 100 - 10000 Hz 600 Ω Unidirectional
  • - Wired 3 m
  • - Black
More>>>
Short summary description Trevi EM 24 Black:
This short summary of the Trevi EM 24 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Trevi EM 24, 76 dB, 100 - 10000 Hz, 600 Ω, Unidirectional, Wired, Black

Long summary description Trevi EM 24 Black:
This is an auto-generated long summary of Trevi EM 24 Black based on the first three specs of the first five spec groups.

Trevi EM 24. Microphone sensitivity: 76 dB, Microphone frequency: 100 - 10000 Hz, Microphone input impedance: 600 Ω. Connectivity technology: Wired. Product colour: Black, Cable length: 3 m. Microphone weight: 95 g. Number of products included: 1 pc(s)

Microphone
Microphone sensitivity
76 dB
Microphone frequency
100 - 10000 Hz
Microphone input impedance
600 Ω
Microphone direction type
Unidirectional
Ports & interfaces
Connectivity technology *
Wired
Performance
Product colour *
Black
Cable length
3 m
Weight & dimensions
Microphone weight
95 g
Packaging content
Number of products included
1 pc(s)
Other features
Connector(s)
6.5 mm
Country Distributor
Italia 1 distributor(s)