Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Antivirus security
- - Software type: Box
- - License type: Full
- - 26 license(s)
- - 1 year(s)
Long product name Trend Micro Worry-Free Business Security Standard Antivirus security Full 26 license(s) 1 year(s)
:
Worry-Free Business Security Standard, 26 User, 1 Year, Box
The long product name of Trend Micro Worry-Free Business Security Standard Antivirus security Full 26 license(s) 1 year(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Worry-Free Business Security Standard, 26 User, 1 Year, Box
More>>>
Short summary description Trend Micro Worry-Free Business Security Standard Antivirus security Full 26 license(s) 1 year(s):
This short summary of the Trend Micro Worry-Free Business Security Standard Antivirus security Full 26 license(s) 1 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.
Trend Micro Worry-Free Business Security Standard, 26 license(s), 1 year(s), Full
Long summary description Trend Micro Worry-Free Business Security Standard Antivirus security Full 26 license(s) 1 year(s):
This is an auto-generated long summary of Trend Micro Worry-Free Business Security Standard Antivirus security Full 26 license(s) 1 year(s) based on the first three specs of the first five spec groups.
Trend Micro Worry-Free Business Security Standard. License quantity: 26 license(s), License term in years: 1 year(s), License type: Full, Software type: Box