Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trend Micro Worry-Free Business Security Standard Full license 11user(s) 1year(s)

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trend Micro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Worry-Free Business Security Standard
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4030119016575
Category
Computer programs which protect computer systems, files and software from computer viruses.
antivirus security software
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trend Micro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3176
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 27 Aug 2017 19:03:20
The date of the most recent change of this product data-sheet in Icecat.
Long product name Trend Micro Worry-Free Business Security Standard Full license 11user(s) 1year(s) :
The short editorial description of Trend Micro Worry-Free Business Security Standard Full license 11user(s) 1year(s)

Worry-Free Business Security Standard, 11 User, 1 Year, Box
More>>>

Trend Micro Worry-Free Business Security Standard Full license 11user(s) 1year(s):
The official marketing text of Trend Micro Worry-Free Business Security Standard Full license 11user(s) 1year(s) as supplied by the manufacturer
Ideal protection for businesses with limited IT staff
Trend Micro™ Worry-Free™ Business Security Standard provides fast, effective, and simple-to-manage protection for your PCs and file servers. This allows you to focus on your business, instead of your security.

With the latest release, Worry-Free Business Security provides a near 90% boost in some areas of performance. It also has dramatic improvements on installation times, real time scans from server to client, and startup and shutdown speeds.

Worry-Free Business Security Standard allows you to use your computers without fear of interruption or data loss.

Designed specifically for organizations with limited IT resources, Worry-Free Business Security stops threats before they can reach your business. It’s security that won’t slow you down.

Reasons why Trend Micro small business solutions are #1

Smart
Proactively stopping threats before they reach the business limits the impact on customer systems

Simple
Since no specific IT expertise is required, small businesses can focus on their business and not on their security

Security that fits
Designed specifically for the needs of small business customers

Worry-Free Business Security Standard key features include:
- URL filtering that prevents access to dangerous websites that harbor malware.
- Device control that prevents data loss and downloading from infected attached devices.
- FakeAV removal tool that prevents malicious downloads in the guise of antivirus software.
- Support for higher-bandwidth Internet Protocol V6.
Short summary description Trend Micro Worry-Free Business Security Standard Full license 11user(s) 1year(s):
This short summary of the Trend Micro Worry-Free Business Security Standard Full license 11user(s) 1year(s) data-sheet is auto-generated and uses the product title and the first six key specs.
Trend Micro Worry-Free Business Security Standard, Box, Full license, 1 year(s), Windows 7 Home Basic x64,Windows 7 Home Premium,Windows 7 Home Premium x64,Windows 7..., Windows SBS 2011 Essentials,Windows SBS 2011 Standard,Windows Server 2003,Windows Server 2003..., 5120 MB
Long summary description Trend Micro Worry-Free Business Security Standard Full license 11user(s) 1year(s) :

Trend Micro Worry-Free Business Security Standard. Software type: Box, License type: Full license, Number of years: 1 year(s). Windows operating systems supported: Windows 7 Home Basic x64,Windows 7 Home Premium,Windows 7 Home Premium x64,Windows 7..., Server operating systems supported: Windows SBS 2011 Essentials,Windows SBS 2011 Standard,Windows Server 2003,Windows Server 2003..., Minimum hard disk space (server): 5120 MB. Platform: Win

This is an auto-generated long summary of Trend Micro Worry-Free Business Security Standard Full license 11user(s) 1year(s) based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

License
Software type *
The category of software.
Box
License type *
There are various types of software licence, including free software (open source) where the user does not have to pay, and click-wrap, which is presented to the user on-screen during installation of (paid-for) software.
Full license
License quantity *
The number of software licenses, which are contracts which allow a business or individual to use a piece of software.
11
Number of years *
Period of time over which the product may be used.
1 year(s)
System requirements
Windows operating systems supported *
Windows vesions wich can be used with the device.
Windows 7 Home Basic x64,Windows 7 Home Premium,Windows 7 Home Premium x64,Windows 7 Professional,Windows 7 Professional x64,Windows 7 Starter,Windows 7 Starter x64,Windows 7 Ultimate,Windows 7 Ultimate x64,Windows 8,Windows 8 Enterprise,Windows 8 Enterprise x64,Windows 8 Pro,Windows 8 Pro x64,Windows 8 x64,Windows Vista Business,Windows Vista Business x64,Windows Vista Enterprise,Windows Vista Enterprise x64,Windows Vista Home Basic,Windows Vista Home Basic x64,Windows Vista Home Premium,Windows Vista Home Premium x64,Windows Vista Ultimate,Windows Vista Ultimate x64,Windows XP Home,Windows XP Home x64,Windows XP Professional,Windows XP Professional x64
Mac operating systems supported *
Mac operating systems e.g. OS X can be used with the device.
No
Server operating systems supported
Windows SBS 2011 Essentials,Windows SBS 2011 Standard,Windows Server 2003,Windows Server 2003 x64,Windows Server 2008,Windows Server 2008 R2,Windows Server 2008 x64,Windows Server 2012
Minimum hard disk space (server)
5120 MB
System requirements
Minimum hard disk space (client computer)
450 MB
Minimum RAM (server)
1024 MB
Minimum RAM (client computer)
256 MB
Minimum processor (server)
Intel Pentium 4
Minimum processor (client computer)
Intel Pentium x86, AMD64
Recommended RAM
8192 MB
Recommended hard disk space
8.5 GB
Features
Platform
Description of a technology platform including a processor, chipset, platform software and wired networking capabilities.
Win
64-bit computing
The use of processors that have datapath widths, integer size, and memory addresses widths of 64 bits (eight octets). In 2003 64-bit CPUs were introduced to the (previously 32-bit) mainstream personal computer arena in the form of the x86-64 and 64-bit PowerPC processor architectures and in 2012 even into the ARM architecture targeting smartphones and tablet computers, first sold on September 20, 2013 in the iPhone 5S powered by the ARMv8-A Apple A7 SoC.
Yes
Country Distributor
Türkiye 1 distributor(s)
X