location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Transition Networks 10/100 Bridging Just Convert-IT Media Converter network media converter 100 Mbit/s 1300 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Transition Networks Check ‘Transition Networks’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10/100 Bridging Just Convert-IT Media Converter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J/E-PSW-FX-01(SC)
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘Transition Networks’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Transition Networks: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8215
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Transition Networks 10/100 Bridging Just Convert-IT Media Converter network media converter 100 Mbit/s 1300 nm :
The long product name of Transition Networks 10/100 Bridging Just Convert-IT Media Converter network media converter 100 Mbit/s 1300 nm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Just Convert-IT 10/100-TX (RJ-45) to 100B-FX MMF (SC) Media Converter - 2km
More>>>
Short summary description Transition Networks 10/100 Bridging Just Convert-IT Media Converter network media converter 100 Mbit/s 1300 nm:
This short summary of the Transition Networks 10/100 Bridging Just Convert-IT Media Converter network media converter 100 Mbit/s 1300 nm data-sheet is auto-generated and uses the product title and the first six key specs.

Transition Networks 10/100 Bridging Just Convert-IT Media Converter, 100 Mbit/s, 10Base-T, 100Base-TX, 100Base-FX, Wired, 2000 m, 1300 nm, IEEE 802.3

Long summary description Transition Networks 10/100 Bridging Just Convert-IT Media Converter network media converter 100 Mbit/s 1300 nm:
This is an auto-generated long summary of Transition Networks 10/100 Bridging Just Convert-IT Media Converter network media converter 100 Mbit/s 1300 nm based on the first three specs of the first five spec groups.

Transition Networks 10/100 Bridging Just Convert-IT Media Converter. Maximum data transfer rate: 100 Mbit/s, Cabling technology: 10Base-T, 100Base-TX, 100Base-FX. Connectivity technology: Wired. Maximum transfer distance: 2000 m, Wavelength: 1300 nm. Compliance industry standards: IEEE 802.3, Certification: FCC Class A, CISPR22/EN55022 Class A, EN55024, CE Mark. Power consumption (typical): 2.5 W

Brand Image Product code Product Stock Price from
Transition Networks

Transition Networks 10/100 Bridging Just Convert-IT Media Converter network media converter 100 Mbit/s 1300 nm
(show image)
J/E-PSW-FX-01 10/100 Bridging Just Convert-IT Media Converter 0.00
(excl. VAT)
0 (incl. VAT)
Transition Networks

Transition Networks 10/100 Bridging Just Convert-IT Media Converter network media converter 100 Mbit/s 1310 nm
(show image)
J/E-PSW-FX-01(SM) 10/100 Bridging Just Convert-IT Media Converter 0.00
(excl. VAT)
0 (incl. VAT)