location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Transcend JetFlash elite JetFlash 760 USB flash drive 8 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Transcend Check ‘Transcend’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
JetFlash elite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
JetFlash 760
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS8GJF760 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5052181624877 show
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Transcend’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Transcend: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58839
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Feb 2020 12:51:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Transcend JetFlash elite JetFlash 760 USB flash drive 8 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1)
  • - Form factor: Slide
  • - Black, Blue
Long product name Transcend JetFlash elite JetFlash 760 USB flash drive 8 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black, Blue :
The long product name of Transcend JetFlash elite JetFlash 760 USB flash drive 8 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black, Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8GB, USB 3.0, Blue/Black
More>>>
Short summary description Transcend JetFlash elite JetFlash 760 USB flash drive 8 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black, Blue:
This short summary of the Transcend JetFlash elite JetFlash 760 USB flash drive 8 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Transcend JetFlash elite JetFlash 760, 8 GB, USB Type-A, 3.2 Gen 1 (3.1 Gen 1), Slide, 12 g, Black, Blue

Long summary description Transcend JetFlash elite JetFlash 760 USB flash drive 8 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black, Blue:
This is an auto-generated long summary of Transcend JetFlash elite JetFlash 760 USB flash drive 8 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black, Blue based on the first three specs of the first five spec groups.

Transcend JetFlash elite JetFlash 760. Capacity: 8 GB, Device interface: USB Type-A, USB version: 3.2 Gen 1 (3.1 Gen 1). Form factor: Slide. Weight: 12 g. Product colour: Black, Blue

Source Testseek summary Average rating
Reviews
Updated:
2013-07-01 03:47:32
Uk has collected 13 expert reviews for Transcend JetFlash elite JetFlash 760 USB flash drive 8 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black, Blue and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
pcworld.co.nz
Updated:
2013-07-01 03:47:32
The Transcend JetFlash 760 is a USB 3.0 flash drive that comes in capacities ranging from 4GB ($30) through to 32GB ($110). It’s mostly undistinguished in looks – a plain black body with a slide-out USB plug that slides neatly inside the chassis for st...
50%
uk.hardware.info
Updated:
2014-01-22 01:19:45
We all use USB sticks at work or at home, it's the easiest and often the fastest way to copy or transfer some files. There's a huge number of different ones out there - some extremely cheap, and others more expensive. It can be a challenge to find a goo...
0%
tweaktown.com
Updated:
2014-08-05 02:33:39
Over the past few months here at TweakTown, we have had a number of flash drives come through our lab. In the past, we ran a few benchmarks, charted the performance and spoke about the aesthetics and build quality. Today, I'm poised to introduce to you an...
Bottom line Over the past few months here at , we have had a number of flash drives come through our lab. In the past, we ran a few benchmarks, charted the performance and spoke about the aesthetics and build quality. Today, I'm poised to introduce to you another...
85%
pureoverclock.com
Updated:
2015-03-31 18:48:05
With technology growing, the size of storage has grown too. We constantly need more space for moving larger files from one system to another, but we don't always have network accessibility. Whether it is movies, music or a system backup, the external stor...
90%
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)