location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Transcend 64MB MODULE FOR DELL DESKTOP. (311-0688) memory module 133 MHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Transcend Check ‘Transcend’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
64MB MODULE FOR DELL DESKTOP. (311-0688)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS64MDL0688
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Transcend’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Transcend: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8987
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Transcend 64MB MODULE FOR DELL DESKTOP. (311-0688) memory module 133 MHz
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 133 MHz
  • - 168-pin DIMM
  • - CAS latency: 3
  • - 3.3 V
Long product name Transcend 64MB MODULE FOR DELL DESKTOP. (311-0688) memory module 133 MHz :
The long product name of Transcend 64MB MODULE FOR DELL DESKTOP. (311-0688) memory module 133 MHz. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

64MB MODULE FOR DELL DESKTOP. (311-0688)
More>>>
Short summary description Transcend 64MB MODULE FOR DELL DESKTOP. (311-0688) memory module 133 MHz:
This short summary of the Transcend 64MB MODULE FOR DELL DESKTOP. (311-0688) memory module 133 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

Transcend 64MB MODULE FOR DELL DESKTOP. (311-0688), 133 MHz, 168-pin DIMM

Long summary description Transcend 64MB MODULE FOR DELL DESKTOP. (311-0688) memory module 133 MHz:
This is an auto-generated long summary of Transcend 64MB MODULE FOR DELL DESKTOP. (311-0688) memory module 133 MHz based on the first three specs of the first five spec groups.

Transcend 64MB MODULE FOR DELL DESKTOP. (311-0688). Memory clock speed: 133 MHz, Memory form factor: 168-pin DIMM, CAS latency: 3

Brand Image Product code Product Stock Price from
Transcend

Transcend 64MB ECC DELL DESKTOP. (311-0499) memory module 100 MHz
(show image)
TS64MDL0499 64MB ECC MEMORY MODULE DELL DESKTOP. (311-0499) 0.00
(excl. VAT)
0 (incl. VAT)
Transcend

Transcend 128MB FOR DELL DESKTOP. (311-0681, 311-0679) memory module 133 MHz
(show image)
TS128MDL0681 128MB MEMORY MODULE FOR DELL DESKTOP. (311-0681, 311-0679) 0.00
(excl. VAT)
0 (incl. VAT)
Transcend

Transcend 256MB ECC DELL DESKTOP. (311-0715,0716,0717) memory module 0.25 GB 100 MHz
(show image)
TS256MDL0716 256MB ECC MEMORY MODULE DELL DESKTOP. (311-0715,0716,0717) 0.00
(excl. VAT)
0 (incl. VAT)
Transcend

Transcend 128MB ECC DELL DESKTOP. (311-0495) memory module 100 MHz
(show image)
TS128MDL0495 128MB ECC MEMORY MODULE DELL DESKTOP. (311-0495) 0.00
(excl. VAT)
0 (incl. VAT)