X

Icecat the open catalog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Transcend
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
512MB Memory for HP Desktop
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS512MHP774A
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0760557790396
Category :
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
memory modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Transcend: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Sep 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:44:38
The date of the most recent change of this product data-sheet in Icecat.
Product views: 12654
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-09-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Long product name Transcend 512MB Memory for HP Desktop 0.5GB DDR 400MHz ECC memory module:
The short editorial description of Transcend 512MB Memory for HP Desktop 0.5GB DDR 400MHz ECC memory module
512MB Memory module for HP Server & Workstation. (Single Rank) (DE774A)
Short summary description Transcend 512MB Memory for HP Desktop 0.5GB DDR 400MHz ECC memory module:
This short summary of the Transcend 512MB Memory for HP Desktop 0.5GB DDR 400MHz ECC memory module data-sheet is auto-generated and uses the product title and the first six key specs.
Transcend 512MB Memory for HP Desktop, DDR, 184-pin DIMM
Long summary description Transcend 512MB Memory for HP Desktop 0.5GB DDR 400MHz ECC memory module:
This is an auto-generated long summary of Transcend 512MB Memory for HP Desktop 0.5GB DDR 400MHz ECC memory module based on the first three specs of the first five spec groups.
Transcend 512MB Memory for HP Desktop. Internal memory: 0.5 GB, Internal memory type: DDR, Memory clock speed: 400 MHz
Transcend 512MB Memory for HP Desktop Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand
Image
Product code
Product
Stock
Price from
Transcend

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 63473 channel partners already
Transcend 256MB Memory for HP Desktop 0.25GB DDR 400MHz ECC memory module
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
TS256MHP773A
 —