location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Transcend 1GB Memory for IBM Notebook memory module DDR 266 MHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Transcend Check ‘Transcend’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1GB Memory for IBM Notebook
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS1GIB0034
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0760557794004 show
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Transcend’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Transcend: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11672
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Transcend 1GB Memory for IBM Notebook memory module DDR 266 MHz
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 GB DDR 266 MHz
  • - 200-pin SO-DIMM
  • - CAS latency: 2.5
  • - 2.5 V
Long product name Transcend 1GB Memory for IBM Notebook memory module DDR 266 MHz :
The long product name of Transcend 1GB Memory for IBM Notebook memory module DDR 266 MHz. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1GB Memory module for IBM Notebook. (10K0034)
More>>>
Short summary description Transcend 1GB Memory for IBM Notebook memory module DDR 266 MHz:
This short summary of the Transcend 1GB Memory for IBM Notebook memory module DDR 266 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

Transcend 1GB Memory for IBM Notebook, 1 GB, DDR, 266 MHz, 200-pin SO-DIMM

Long summary description Transcend 1GB Memory for IBM Notebook memory module DDR 266 MHz:
This is an auto-generated long summary of Transcend 1GB Memory for IBM Notebook memory module DDR 266 MHz based on the first three specs of the first five spec groups.

Transcend 1GB Memory for IBM Notebook. Internal memory: 1 GB, Internal memory type: DDR, Memory clock speed: 266 MHz, Memory form factor: 200-pin SO-DIMM, CAS latency: 2.5

Brand Image Product code Product Stock Price from
Transcend

Transcend 256MB Memory for IBM Notebook memory module 0.25 GB DDR 266 MHz
(show image)
TS256MIB0030 256MB Memory for IBM Notebook 0.00
(excl. VAT)
0 (incl. VAT)
Transcend

Transcend 512MB Memory for IBM Notebook memory module 0.5 GB DDR 266 MHz
(show image)
TS512MIB0032 512MB Memory for IBM Notebook 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)