location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TouchSystems W22290R-U computer monitor 55.9 cm (22") 1680 x 1050 pixels LCD Touchscreen Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TouchSystems Check ‘TouchSystems’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W22290R-U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W22290R-U
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘TouchSystems’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TouchSystems: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4388
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TouchSystems W22290R-U computer monitor 55.9 cm (22") 1680 x 1050 pixels LCD Touchscreen Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Touchscreen 55.9 cm (22") LCD
  • - 1680 x 1050 pixels
  • - 5 ms 1000:1
  • - 26 W
Long product name TouchSystems W22290R-U computer monitor 55.9 cm (22") 1680 x 1050 pixels LCD Touchscreen Black :
The long product name of TouchSystems W22290R-U computer monitor 55.9 cm (22") 1680 x 1050 pixels LCD Touchscreen Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

22" LCD 1680 x 1050 px, 16:10, 5 ms, 250 cd/m2, 1000:1, VGA, DVI-D, USB
More>>>
Short summary description TouchSystems W22290R-U computer monitor 55.9 cm (22") 1680 x 1050 pixels LCD Touchscreen Black:
This short summary of the TouchSystems W22290R-U computer monitor 55.9 cm (22") 1680 x 1050 pixels LCD Touchscreen Black data-sheet is auto-generated and uses the product title and the first six key specs.

TouchSystems W22290R-U, 55.9 cm (22"), 1680 x 1050 pixels, LCD, 5 ms, Black

Long summary description TouchSystems W22290R-U computer monitor 55.9 cm (22") 1680 x 1050 pixels LCD Touchscreen Black:
This is an auto-generated long summary of TouchSystems W22290R-U computer monitor 55.9 cm (22") 1680 x 1050 pixels LCD Touchscreen Black based on the first three specs of the first five spec groups.

TouchSystems W22290R-U. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, Display technology: LCD, Response time: 5 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2014-09-07 01:48:05
Uk has collected 2 expert reviews for TouchSystems W22290R-U computer monitor 55.9 cm (22") 1680 x 1050 pixels LCD Touchscreen Black and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
evogadget.com
Updated:
2014-09-07 01:48:05
Banking institutions, healthcare and corporate institutions can use the TouchSystems W22290R-U if they need a touchscreen display with flexibility. It's a highly ergonomic unit and it offers resistive touch technology. But some of the cons it has are enou...
Bottom line Compared to monitors just released or even the ones which appeared last year, the TouchSystems W22290R-U isn't as mind-blowing. But it won't leave you down. That resistive touch technology is a very cool new addition. Take all these pros aside, and you'l...
0%
pcmag.com
Updated:
2014-09-07 01:48:05
The TouchSystems W22290R-U ($537 direct) is a 22-inch touch-screen display geared toward corporate, healthcare, and banking institutions. It uses resistive touch technology, which is known for its accuracy and ease of use, and it features a multi-position...
Good Accurate touch control. Ergonomic stand. Good color and dark grayscale performance. Energy efficient.
Bad Expensive. Short USB cable. Limited port selection. Weak light graysale and viewing angle performance...
Bottom line The TouchSystems W22290R-U offers precise fingertip touch control and generally good performance in a highly adjustable 22-inch CCFL backlit display. Its low power characteristics will shave money from your utility bill but you'll have to pay premium dol...
60%