Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TouchSystems W12220R-UM 22" 1680 x 1050pixels touch screen monitor

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TouchSystems
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W12220R-UM
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W12220R-UM
Category
Monitors, common on smartphones and tablets, which respond to touch.
touch screen monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TouchSystems: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3120
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 21 Aug 2017 15:34:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name TouchSystems W12220R-UM 22" 1680 x 1050pixels touch screen monitor :
The short editorial description of TouchSystems W12220R-UM 22" 1680 x 1050pixels touch screen monitor

W12220R-UM - 22", 16:10, 1680 x 1050, 250 cd/m2, 1000:1, 5 ms
More>>>
Short summary description TouchSystems W12220R-UM 22" 1680 x 1050pixels touch screen monitor:
This short summary of the TouchSystems W12220R-UM 22" 1680 x 1050pixels touch screen monitor data-sheet is auto-generated and uses the product title and the first six key specs.
TouchSystems W12220R-UM, 55.9 cm (22"), 5 ms, 250 cd/m², 1000:1, Resistive, 1680 x 1050 pixels
Long summary description TouchSystems W12220R-UM 22" 1680 x 1050pixels touch screen monitor :

TouchSystems W12220R-UM. Display diagonal: 55.9 cm (22"), Response time: 5 ms, Display brightness: 250 cd/m². VESA mounting interfaces: 100 x 100 mm, Placement supported: Horizontal. Power consumption (typical): 26 W, Power consumption (standby): 0.5 W, AC input voltage: 100 - 240. Certification: RoHS, EPEAT Silver, ENERGY STAR 5.0, TCO 5.0. Width: 507.8 mm, Height: 332.1 mm, Depth: 71.8 mm

This is an auto-generated long summary of TouchSystems W12220R-UM 22" 1680 x 1050pixels touch screen monitor based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.