Long product name TouchSystems IW2235P-U computer monitor 55.9 cm (22") 1920 x 1080 pixels Full HD LCD Touchscreen Black
:
22" LCD 1920 x 1080 px, 16:9, 5 ms, 270 cd/m2, 1000:1, D-Sub, DVI-D, USB
The long product name of TouchSystems IW2235P-U computer monitor 55.9 cm (22") 1920 x 1080 pixels Full HD LCD Touchscreen Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
22" LCD 1920 x 1080 px, 16:9, 5 ms, 270 cd/m2, 1000:1, D-Sub, DVI-D, USB
More>>>
Short summary description TouchSystems IW2235P-U computer monitor 55.9 cm (22") 1920 x 1080 pixels Full HD LCD Touchscreen Black:
This short summary of the TouchSystems IW2235P-U computer monitor 55.9 cm (22") 1920 x 1080 pixels Full HD LCD Touchscreen Black data-sheet is auto-generated and uses the product title and the first six key specs.
TouchSystems IW2235P-U, 55.9 cm (22"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black
Long summary description TouchSystems IW2235P-U computer monitor 55.9 cm (22") 1920 x 1080 pixels Full HD LCD Touchscreen Black:
This is an auto-generated long summary of TouchSystems IW2235P-U computer monitor 55.9 cm (22") 1920 x 1080 pixels Full HD LCD Touchscreen Black based on the first three specs of the first five spec groups.
TouchSystems IW2235P-U. Display diagonal: 55.9 cm (22"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Product colour: Black